HardwareSource, Inc. Uphill Hinges 907103

Description
Hinge will allow gate to swing open up a hill. Available in a Standard Duty Model and a Heavy Duty Model Standard Duty Model is rated for a 600 lb. gate. Standard Duty measurements: Bottom hinge is 12" long, Top Hinge is 6" long. Bottom and Top Hinges are 3" tall by 3" wide and made from 3/8" thick steel. Heavy Duty Model is rated for a 2000 lb. gate. Heavy Duty measurements; Bottom hinge is 12" long, Top Hinge is 6" long. Bottom and Top Hinges are 4-3/8" tall by 3-1/2" wide and made from 1/2" thick steel. Hinge is a "Weld on" type hinge. Made from steel and prime coated. A grease fitting allows lubrication of pivot. Installation instructions are included. Click on link below to see installation instructions. Sold by the pair. A pair of hinges will hang one gate. A pair is made up of a top hinge (the shorter of the two hinges) and a bottom hinge.
Description
Hinge will allow gate to swing open up a hill. Available in a Standard Duty Model and a Heavy Duty Model Standard Duty Model is rated for a 600 lb. gate. Standard Duty measurements: Bottom hinge is 12" long, Top Hinge is 6" long. Bottom and Top Hinges are 3" tall by 3" wide and made from 3/8" thick steel. Heavy Duty Model is rated for a 2000 lb. gate. Heavy Duty measurements; Bottom hinge is 12" long, Top Hinge is 6" long. Bottom and Top Hinges are 4-3/8" tall by 3-1/2" wide and made from 1/2" thick steel. Hinge is a "Weld on" type hinge. Made from steel and prime coated. A grease fitting allows lubrication of pivot. Installation instructions are included. Click on link below to see installation instructions. Sold by the pair. A pair of hinges will hang one gate. A pair is made up of a top hinge (the shorter of the two hinges) and a bottom hinge.

Suppliers

Company
Product
Description
Supplier Links
Uphill Hinges - 907103 - HardwareSource, Inc.
San Diego, CA, USA
Uphill Hinges
907103
Uphill Hinges 907103
Hinge will allow gate to swing open up a hill. Available in a Standard Duty Model and a Heavy Duty Model Standard Duty Model is rated for a 600 lb. gate. Standard Duty measurements: Bottom hinge is 12" long, Top Hinge is 6" long. Bottom and Top Hinges are 3" tall by 3" wide and made from 3/8" thick steel. Heavy Duty Model is rated for a 2000 lb. gate. Heavy Duty measurements; Bottom hinge is 12" long, Top Hinge is 6" long. Bottom and Top Hinges are 4-3/8" tall by 3-1/2" wide and made from 1/2" thick steel. Hinge is a "Weld on" type hinge. Made from steel and prime coated. A grease fitting allows lubrication of pivot. Installation instructions are included. Click on link below to see installation instructions. Sold by the pair. A pair of hinges will hang one gate. A pair is made up of a top hinge (the shorter of the two hinges) and a bottom hinge.
  • Hinge will allow gate to swing open up a hill.
  • Available in a Standard Duty Model and a Heavy Duty Model
  • Standard Duty Model is rated for a 600 lb. gate.
  • Standard Duty measurements: Bottom hinge is 12" long, Top Hinge is 6" long. Bottom and Top Hinges are 3" tall by 3" wide and made from 3/8" thick steel.
  • Heavy Duty Model is rated for a 2000 lb. gate.
  • Heavy Duty measurements; Bottom hinge is 12" long, Top Hinge is 6" long. Bottom and Top Hinges are 4-3/8" tall by 3-1/2" wide and made from 1/2" thick steel.
  • Hinge is a "Weld on" type hinge.
  • Made from steel and prime coated.
  • A grease fitting allows lubrication of pivot.
  • Installation instructions are included.
  • Click on link below to see installation instructions.
  • Sold by the pair. A pair of hinges will hang one gate.
  • A pair is made up of a top hinge (the shorter of the two hinges) and a bottom hinge.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 907103
Product Name Uphill Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-34ARP - HG-S-34ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.5 inch (88.9 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details