HardwareSource, Inc. Flat Mount Gorrilla Weld On Hinge 907004

Description
3.5" tall Gorilla Weld-on Hinge. For trash enclosures, gates, high security applications, prison doors and gates. Both sides are meant to mount to flat surfaces. Hinge is built to reduce the space between the jamb or post and the gate. Weight rated to 1000 lbs per pair of hinges. Made from steel and prime coated. Allows for 180 degree swing. Hardened roller bearing design High security welded pin design Includes zerk fitting for lubrication. These hinges are sold by the "each". You would normally order 2 hinges for each door or gate.
Description
3.5" tall Gorilla Weld-on Hinge. For trash enclosures, gates, high security applications, prison doors and gates. Both sides are meant to mount to flat surfaces. Hinge is built to reduce the space between the jamb or post and the gate. Weight rated to 1000 lbs per pair of hinges. Made from steel and prime coated. Allows for 180 degree swing. Hardened roller bearing design High security welded pin design Includes zerk fitting for lubrication. These hinges are sold by the "each". You would normally order 2 hinges for each door or gate.

Suppliers

Company
Product
Description
Supplier Links
Flat Mount Gorrilla Weld On Hinge - 907004 - HardwareSource, Inc.
San Diego, CA, USA
Flat Mount Gorrilla Weld On Hinge
907004
Flat Mount Gorrilla Weld On Hinge 907004
3.5" tall Gorilla Weld-on Hinge. For trash enclosures, gates, high security applications, prison doors and gates. Both sides are meant to mount to flat surfaces. Hinge is built to reduce the space between the jamb or post and the gate. Weight rated to 1000 lbs per pair of hinges. Made from steel and prime coated. Allows for 180 degree swing. Hardened roller bearing design High security welded pin design Includes zerk fitting for lubrication. These hinges are sold by the "each". You would normally order 2 hinges for each door or gate.
  • 3.5" tall Gorilla Weld-on Hinge.
  • For trash enclosures, gates, high security applications, prison doors and gates.
  • Both sides are meant to mount to flat surfaces.
  • Hinge is built to reduce the space between the jamb or post and the gate.
  • Weight rated to 1000 lbs per pair of hinges.
  • Made from steel and prime coated.
  • Allows for 180 degree swing.
  • Hardened roller bearing design
  • High security welded pin design
  • Includes zerk fitting for lubrication.
  • These hinges are sold by the "each". You would normally order 2 hinges for each door or gate.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 907004
Product Name Flat Mount Gorrilla Weld On Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2340860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Free Swing
Length 0.7874 inch (20 mm)
Open Width 1.34 inch (34 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Torque Hinge Cover - HG-TEC2 - HG-TEC2 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Plastic; PBT,Resin
Material Finish Gray
View Details