HardwareSource, Inc. 26 mm Medicine Cabinet Hinge 901020

Description
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 26mm diameter hole. 26mm is just slightly larger than 1". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 38mm (approximately 1-1/2"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate attaches to the hinge with a single machine screw. The hinges are adjustable after installation (in and out, up and down, and side to side). Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 26mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
Description
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 26mm diameter hole. 26mm is just slightly larger than 1". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 38mm (approximately 1-1/2"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate attaches to the hinge with a single machine screw. The hinges are adjustable after installation (in and out, up and down, and side to side). Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 26mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.

Suppliers

Company
Product
Description
Supplier Links
26 mm Medicine Cabinet Hinge - 901020 - HardwareSource, Inc.
San Diego, CA, USA
26 mm Medicine Cabinet Hinge
901020
26 mm Medicine Cabinet Hinge 901020
Replacement hinge and mounting plate system for Medicine Cabinets. Hinge cup fits into a 26mm diameter hole. 26mm is just slightly larger than 1". Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal. Most medicine cabinet doors will require that you order 2 sets to replace the hinges. When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations. The screwhole center-to-center dimension for the hinge screws is 38mm (approximately 1-1/2"). The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4). The mounting plate attaches to the hinge with a single machine screw. The hinges are adjustable after installation (in and out, up and down, and side to side). Made from steel and nickel plated. How to size your hinge system Make sure your existing hinge fits into a 26mm diameter hole or cup. Make sure your screwhole center-to-center measurements match those listed above. Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
  • Replacement hinge and mounting plate system for Medicine Cabinets.
  • Hinge cup fits into a 26mm diameter hole. 26mm is just slightly larger than 1".
  • Sold by the set; a set includes one hinge, one mounting plate and 4 tapered screws for wood or metal.
  • Most medicine cabinet doors will require that you order 2 sets to replace the hinges.
  • When replacing hinges on a medicine cabinet it is necessary to replace all of the hinges and mounting plate on any door that you are working on. Mixing different brands of hinges can cause binding problems because they may have slightly differing articulations.
  • The screwhole center-to-center dimension for the hinge screws is 38mm (approximately 1-1/2").
  • The screwhole center-to-center dimension for the mounting plate is 32mm (approximately 1-1/4).
  • The mounting plate attaches to the hinge with a single machine screw.
  • The hinges are adjustable after installation (in and out, up and down, and side to side).
  • Made from steel and nickel plated.

How to size your hinge system

    • Make sure your existing hinge fits into a 26mm diameter hole or cup.
    • Make sure your screwhole center-to-center measurements match those listed above.
    • Measure your pivot point height (upper pivot point). See link below for instructions on how to measure.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 901020
Product Name 26 mm Medicine Cabinet Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-120-SS-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
CLEAN ROOM HINGE - HG-CV65NL - HG-CV65NL - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details