HardwareSource, Inc. Soss Invisible Closer Hinge 900084

Description
The Soss invisible spring closer gives you a spring closer that is totally invisible from either side of the door when the door is closed. This closer is meant to be used with regular Soss hinges of the same size (Use them in combination with regular Soss #216, #218 or #220 hinges). Closure rate is adjustable. The spring can be installed either inside the door or inside the door jamb. Allow one spring closer for every 75lbs of door weight. Made of high strength plated steel and heavy duty zinc alloy castings. Click on link below for dimension chart and sizing chart for door thicknesses. Finishes: Satin Brass Satin Chrome Black Epoxy
Description
The Soss invisible spring closer gives you a spring closer that is totally invisible from either side of the door when the door is closed. This closer is meant to be used with regular Soss hinges of the same size (Use them in combination with regular Soss #216, #218 or #220 hinges). Closure rate is adjustable. The spring can be installed either inside the door or inside the door jamb. Allow one spring closer for every 75lbs of door weight. Made of high strength plated steel and heavy duty zinc alloy castings. Click on link below for dimension chart and sizing chart for door thicknesses. Finishes: Satin Brass Satin Chrome Black Epoxy

Suppliers

Company
Product
Description
Supplier Links
Soss Invisible Closer Hinge - 900084 - HardwareSource, Inc.
San Diego, CA, USA
Soss Invisible Closer Hinge
900084
Soss Invisible Closer Hinge 900084
The Soss invisible spring closer gives you a spring closer that is totally invisible from either side of the door when the door is closed. This closer is meant to be used with regular Soss hinges of the same size (Use them in combination with regular Soss #216, #218 or #220 hinges). Closure rate is adjustable. The spring can be installed either inside the door or inside the door jamb. Allow one spring closer for every 75lbs of door weight. Made of high strength plated steel and heavy duty zinc alloy castings. Click on link below for dimension chart and sizing chart for door thicknesses. Finishes: Satin Brass Satin Chrome Black Epoxy
  • The Soss invisible spring closer gives you a spring closer that is totally invisible from either side of the door when the door is closed. This closer is meant to be used with regular Soss hinges of the same size (Use them in combination with regular Soss #216, #218 or #220 hinges).
  • Closure rate is adjustable.
  • The spring can be installed either inside the door or inside the door jamb.
  • Allow one spring closer for every 75lbs of door weight.
  • Made of high strength plated steel and heavy duty zinc alloy castings.
  • Click on link below for dimension chart and sizing chart for door thicknesses.

Finishes:

  • Satin Brass
  • Satin Chrome
  • Black Epoxy
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 900084
Product Name Soss Invisible Closer Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 3.4 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
316 STAINLESS STEEL HINGE - 28500 - 28500 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details