HardwareSource, Inc. Center Hung Pivot Sets 1000-lb for 2" and Thi.. 898150

Description
Center Hung Pivot Sets 1000-lb for 2" and Thicker Doors High quality American made product For doors sizes up to 4'0" by 8'6" Pivot set is fully concealed Bottom pivot is mortised into the floor Set includes top pivot and bottom pivot For 2" or thicker doors Extra heavy duty bearings All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not return to center automatically. Comes complete with wood and machine screws Maximum door weight is 1000 lbs. For interior or exterior doors Door must have radius on pivot edge PLEASE NOTE: This item is a special order item. Delivery time is approximately two weeks. Special Order Items are not returnable. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 625 (US26) Bright Chrome Plated 626 (US26D) Satin Chrome Plated
Description
Center Hung Pivot Sets 1000-lb for 2" and Thicker Doors High quality American made product For doors sizes up to 4'0" by 8'6" Pivot set is fully concealed Bottom pivot is mortised into the floor Set includes top pivot and bottom pivot For 2" or thicker doors Extra heavy duty bearings All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not return to center automatically. Comes complete with wood and machine screws Maximum door weight is 1000 lbs. For interior or exterior doors Door must have radius on pivot edge PLEASE NOTE: This item is a special order item. Delivery time is approximately two weeks. Special Order Items are not returnable. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 625 (US26) Bright Chrome Plated 626 (US26D) Satin Chrome Plated

Suppliers

Company
Product
Description
Supplier Links
Center Hung Pivot Sets 1000-lb for 2
San Diego, CA, USA
Center Hung Pivot Sets 1000-lb for 2" and Thi..
898150
Center Hung Pivot Sets 1000-lb for 2" and Thi.. 898150
Center Hung Pivot Sets 1000-lb for 2" and Thicker Doors High quality American made product For doors sizes up to 4'0" by 8'6" Pivot set is fully concealed Bottom pivot is mortised into the floor Set includes top pivot and bottom pivot For 2" or thicker doors Extra heavy duty bearings All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not return to center automatically. Comes complete with wood and machine screws Maximum door weight is 1000 lbs. For interior or exterior doors Door must have radius on pivot edge PLEASE NOTE: This item is a special order item. Delivery time is approximately two weeks. Special Order Items are not returnable. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 625 (US26) Bright Chrome Plated 626 (US26D) Satin Chrome Plated

Center Hung Pivot Sets 1000-lb for 2" and Thicker Doors

  • High quality American made product
  • For doors sizes up to 4'0" by 8'6"
  • Pivot set is fully concealed
  • Bottom pivot is mortised into the floor
  • Set includes top pivot and bottom pivot
  • For 2" or thicker doors
  • Extra heavy duty bearings
  • All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not return to center automatically.
  • Comes complete with wood and machine screws
  • Maximum door weight is 1000 lbs.
  • For interior or exterior doors
  • Door must have radius on pivot edge
  • PLEASE NOTE: This item is a special order item. Delivery time is approximately two weeks. Special Order Items are not returnable.

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 625 (US26) Bright Chrome Plated
  • 626 (US26D) Satin Chrome Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898150
Product Name Center Hung Pivot Sets 1000-lb for 2" and Thi..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Leaf Thickness 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL HINGE, FREE SWING - 304B-46/9 - 304B-46/9 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details