HardwareSource, Inc. Center Hung Pivot Sets 250-lb Frame Mounted 898112

Description
High quality product at a great price. Features oil impregnated sintered bronze bearing on top pivot. Center hung pivot assembly for double acting interior doors. For both 1-3/8" and 1-3/4" thick doors. Maximum door weight is 250 lb. Bottom pivot is frame mounted. Frame must be floor supported. Pivot point is located 1-1/4" from jamb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
Description
High quality product at a great price. Features oil impregnated sintered bronze bearing on top pivot. Center hung pivot assembly for double acting interior doors. For both 1-3/8" and 1-3/4" thick doors. Maximum door weight is 250 lb. Bottom pivot is frame mounted. Frame must be floor supported. Pivot point is located 1-1/4" from jamb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin

Suppliers

Company
Product
Description
Supplier Links
Center Hung Pivot Sets 250-lb Frame Mounted - 898112 - HardwareSource, Inc.
San Diego, CA, USA
Center Hung Pivot Sets 250-lb Frame Mounted
898112
Center Hung Pivot Sets 250-lb Frame Mounted 898112
High quality product at a great price. Features oil impregnated sintered bronze bearing on top pivot. Center hung pivot assembly for double acting interior doors. For both 1-3/8" and 1-3/4" thick doors. Maximum door weight is 250 lb. Bottom pivot is frame mounted. Frame must be floor supported. Pivot point is located 1-1/4" from jamb. All center hung pivot sets are double acting unless the door is stopped by some means on the door frame. Doors do not automatically return to center. Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel. Complete with screws. Finishes: 605 (US3) Polished Brass 613 (US10B) Oil Rubbed Bronze 629 (US32) Stainless Steel, Bright 630 (US32D) Stainless Steel, Satin
  • High quality product at a great price.
  • Features oil impregnated sintered bronze bearing on top pivot.
  • Center hung pivot assembly for double acting interior doors.
  • For both 1-3/8" and 1-3/4" thick doors.
  • Maximum door weight is 250 lb.
  • Bottom pivot is frame mounted. Frame must be floor supported.
  • Pivot point is located 1-1/4" from jamb.
  • All center hung pivot sets are double acting unless the door is stopped by some means on the door frame.
  • Doors do not automatically return to center.
  • Please note that the finish listed below refers to the parts of the hinge that are visible after installation. Internal parts contain steel.
  • Complete with screws.

Finishes:

  • 605 (US3) Polished Brass
  • 613 (US10B) Oil Rubbed Bronze
  • 629 (US32) Stainless Steel, Bright
  • 630 (US32D) Stainless Steel, Satin
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 898112
Product Name Center Hung Pivot Sets 250-lb Frame Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 6659942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 4.02 inch (102 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-10-520-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-A - HG-TQJ100-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details