HardwareSource, Inc. Hatch Spring Support, Stainless Steel 897232

Description
Stainless steel hatch spring support holds hatch in the open position. Made from type 304 stainless steel. Overall length is 11-3/8". Spring diameter is 9/16". Bracket that installs on underside of hatch measures 1-13/32" x 11/16". Side mounted bracket measures approximately 2" x 1-1/4". Uses four each #10 pan head screws (not included but offered for purchase during checkout).
Description
Stainless steel hatch spring support holds hatch in the open position. Made from type 304 stainless steel. Overall length is 11-3/8". Spring diameter is 9/16". Bracket that installs on underside of hatch measures 1-13/32" x 11/16". Side mounted bracket measures approximately 2" x 1-1/4". Uses four each #10 pan head screws (not included but offered for purchase during checkout).

Suppliers

Company
Product
Description
Supplier Links
Hatch Spring Support, Stainless Steel - 897232 - HardwareSource, Inc.
San Diego, CA, USA
Hatch Spring Support, Stainless Steel
897232
Hatch Spring Support, Stainless Steel 897232
Stainless steel hatch spring support holds hatch in the open position. Made from type 304 stainless steel. Overall length is 11-3/8". Spring diameter is 9/16". Bracket that installs on underside of hatch measures 1-13/32" x 11/16". Side mounted bracket measures approximately 2" x 1-1/4". Uses four each #10 pan head screws (not included but offered for purchase during checkout).
  • Stainless steel hatch spring support holds hatch in the open position.
  • Made from type 304 stainless steel.
  • Overall length is 11-3/8". Spring diameter is 9/16".
  • Bracket that installs on underside of hatch measures 1-13/32" x 11/16".
  • Side mounted bracket measures approximately 2" x 1-1/4".
  • Uses four each #10 pan head screws (not included but offered for purchase during checkout).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897232
Product Name Hatch Spring Support, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-110 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
HEAVY DUTY CONCEALED HINGE (5/8
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Leaf Material Steel; Steel, Zinc Alloy
View Details