HardwareSource, Inc. Hinged Shelf Support, Stainless Steel 897225

Description
Hinged shelf support allows shelf to fold down when not in use. Shelf will lock in place when in the horizontal position. Shelf releases by pressing a lever on the horizontal piece. Made from type 304 stainless steel (1/16" thick material) Vertical arm measures 6.5". Horizontal arm measures 12". Width of both arms is 7/8". After installation and when the shelf is in the folded down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1-1/8". The manufacturer of this item does not provide any weight ratings for this product but it should be comparable to other similiar products that we stock. Uses 12 each #10 pan head screws, not included but offered for purchase during checkout. This product is sold by the pair. A pair is two shelf supports. Finishes: Polished Stainless Steel
Description
Hinged shelf support allows shelf to fold down when not in use. Shelf will lock in place when in the horizontal position. Shelf releases by pressing a lever on the horizontal piece. Made from type 304 stainless steel (1/16" thick material) Vertical arm measures 6.5". Horizontal arm measures 12". Width of both arms is 7/8". After installation and when the shelf is in the folded down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1-1/8". The manufacturer of this item does not provide any weight ratings for this product but it should be comparable to other similiar products that we stock. Uses 12 each #10 pan head screws, not included but offered for purchase during checkout. This product is sold by the pair. A pair is two shelf supports. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Hinged Shelf Support, Stainless Steel - 897225 - HardwareSource, Inc.
San Diego, CA, USA
Hinged Shelf Support, Stainless Steel
897225
Hinged Shelf Support, Stainless Steel 897225
Hinged shelf support allows shelf to fold down when not in use. Shelf will lock in place when in the horizontal position. Shelf releases by pressing a lever on the horizontal piece. Made from type 304 stainless steel (1/16" thick material) Vertical arm measures 6.5". Horizontal arm measures 12". Width of both arms is 7/8". After installation and when the shelf is in the folded down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1-1/8". The manufacturer of this item does not provide any weight ratings for this product but it should be comparable to other similiar products that we stock. Uses 12 each #10 pan head screws, not included but offered for purchase during checkout. This product is sold by the pair. A pair is two shelf supports. Finishes: Polished Stainless Steel
  • Hinged shelf support allows shelf to fold down when not in use.
  • Shelf will lock in place when in the horizontal position. Shelf releases by pressing a lever on the horizontal piece.
  • Made from type 304 stainless steel (1/16" thick material)
  • Vertical arm measures 6.5". Horizontal arm measures 12". Width of both arms is 7/8".
  • After installation and when the shelf is in the folded down position, the gap between the bottom of the shelf and the wall it is attached to will be approximately 1-1/8".
  • The manufacturer of this item does not provide any weight ratings for this product but it should be comparable to other similiar products that we stock.
  • Uses 12 each #10 pan head screws, not included but offered for purchase during checkout.
  • This product is sold by the pair. A pair is two shelf supports.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897225
Product Name Hinged Shelf Support, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 6659942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 4.02 inch (102 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 7.0-13 LBS•IN, WHITE - HG-JHM14-S-15WT - HG-JHM14-S-15WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details