HardwareSource, Inc. Semi-Concealed Hinges, 3/8" Inset, Stainless .. 897046

Description
Semi-Concealed Hinges, 3/8" Inset, Stainless Steel Made from Type 304 stainless. Hinge is free swinging (non self-closing). The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Uses #6 flat head wood screws (not included but offered for purchase during checkout). Finishes: Polished Stainless
Description
Semi-Concealed Hinges, 3/8" Inset, Stainless Steel Made from Type 304 stainless. Hinge is free swinging (non self-closing). The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Uses #6 flat head wood screws (not included but offered for purchase during checkout). Finishes: Polished Stainless

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, 3/8
San Diego, CA, USA
Semi-Concealed Hinges, 3/8" Inset, Stainless ..
897046
Semi-Concealed Hinges, 3/8" Inset, Stainless .. 897046
Semi-Concealed Hinges, 3/8" Inset, Stainless Steel Made from Type 304 stainless. Hinge is free swinging (non self-closing). The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8". Uses #6 flat head wood screws (not included but offered for purchase during checkout). Finishes: Polished Stainless

Semi-Concealed Hinges, 3/8" Inset, Stainless Steel

  • Made from Type 304 stainless.
  • Hinge is free swinging (non self-closing).
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8".
  • Uses #6 flat head wood screws (not included but offered for purchase during checkout).

Finishes:

  • Polished Stainless
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897046
Product Name Semi-Concealed Hinges, 3/8" Inset, Stainless ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.8 N-m , Reverse Torque 1.1 N-m , Medium Size, Aluminum Alloy, Natural - E6-10-216FC-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (SIDE PANEL MOUNT) - HG-JHM9-S-WT - HG-JHM9-S-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details