HardwareSource, Inc. Stainless Steel Strap Hinge, Wide-Body 897044

Description
Hinge is made from stamped stainless steel Stainless steel is Type 304 Polished finish Uses 6 each #10 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished
Description
Hinge is made from stamped stainless steel Stainless steel is Type 304 Polished finish Uses 6 each #10 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strap Hinge, Wide-Body - 897044 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Strap Hinge, Wide-Body
897044
Stainless Steel Strap Hinge, Wide-Body 897044
Hinge is made from stamped stainless steel Stainless steel is Type 304 Polished finish Uses 6 each #10 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished
  • Hinge is made from stamped stainless steel
  • Stainless steel is Type 304
  • Polished finish
  • Uses 6 each #10 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897044
Product Name Stainless Steel Strap Hinge, Wide-Body
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXD-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 9 N-m , Reverse Torque 10.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-695R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
STAINLESS STEEL TORQUE HINGE - HG-TBSJ40L - HG-TBSJ40L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details