HardwareSource, Inc. Stainless Steel Strap Hinge- 897036

Description
Hinge is stamped stainless steel. Made from Type 304 stainless steel. Polished finish Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished
Description
Hinge is stamped stainless steel. Made from Type 304 stainless steel. Polished finish Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strap Hinge- - 897036 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Strap Hinge-
897036
Stainless Steel Strap Hinge- 897036
Hinge is stamped stainless steel. Made from Type 304 stainless steel. Polished finish Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished
  • Hinge is stamped stainless steel.
  • Made from Type 304 stainless steel.
  • Polished finish
  • Uses 6 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897036
Product Name Stainless Steel Strap Hinge-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3799157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 3.62 inch (92 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Articulating Constant Torque Hinge, 1.0N⋅m Torque, Stainless Steel, Bright - AH-2E-1212A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
STAINLESS STEEL HINGE, FREE SWING - 304B-46/19 - 304B-46/19 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details