HardwareSource, Inc. Stainless Steel Strap Hinge Heavy Duty 897030

Description
Hinge is made from stamped stainless steel Stainless steel is Type 304 Polished finish Uses 8 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished
Description
Hinge is made from stamped stainless steel Stainless steel is Type 304 Polished finish Uses 8 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Strap Hinge Heavy Duty - 897030 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Strap Hinge Heavy Duty
897030
Stainless Steel Strap Hinge Heavy Duty 897030
Hinge is made from stamped stainless steel Stainless steel is Type 304 Polished finish Uses 8 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout. Finishes: Polished
  • Hinge is made from stamped stainless steel
  • Stainless steel is Type 304
  • Polished finish
  • Uses 8 each #8 flat head screws (not included). Flat head stainless steel screws are offered for purchase during checkout.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897030
Product Name Stainless Steel Strap Hinge Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Counterbalance Concealed Support Hinge, M6 Thread, Aluminum, Anodized, Black - CB-10-100-10 - Southco
Specs
Hinge Type Concealed; Rear Mount
Leaf Material Aluminum; Aluminum
View Details
316 STAINLESS STEEL HINGE - 50706 - 50706 - Sugatsune America, Inc.
Specs
Length 0.3750 inch (9.52 mm)
Hole Type Round
Number of Holes 6
View Details