HardwareSource, Inc. 3" Butler Tray Hinge, Stainless 897018

Description
Hinge measures 3" in the open position. Hinge measures 1-1/2" wide. Hinge is 1/16" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge has a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished
Description
Hinge measures 3" in the open position. Hinge measures 1-1/2" wide. Hinge is 1/16" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge has a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
3
San Diego, CA, USA
3" Butler Tray Hinge, Stainless
897018
3" Butler Tray Hinge, Stainless 897018
Hinge measures 3" in the open position. Hinge measures 1-1/2" wide. Hinge is 1/16" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge has a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished
  • Hinge measures 3" in the open position.
  • Hinge measures 1-1/2" wide.
  • Hinge is 1/16" thick (5/16" at the thickest point). Thickest point measurement is taken with the hinge in its flat position.
  • Made from Type 304 stainless steel.
  • Hinge has a stop which holds the hinge flat in the horizontal position.
  • Hinge mortises flush into surface of table.
  • Hinge folds back a full 180 degrees onto the table.
  • Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897018
Product Name 3" Butler Tray Hinge, Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2457046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.35 inch (85 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 9.0 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-680F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CL - HNH-65CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details