HardwareSource, Inc. 3-1/4" Butler Tray Hinge, Stainless 897012

Description
Hinge measures 3-1/4" in the open position. Hinge measures 1-3/16" wide. Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge incorporates a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished
Description
Hinge measures 3-1/4" in the open position. Hinge measures 1-3/16" wide. Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge incorporates a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished

Suppliers

Company
Product
Description
Supplier Links
3-1/4
San Diego, CA, USA
3-1/4" Butler Tray Hinge, Stainless
897012
3-1/4" Butler Tray Hinge, Stainless 897012
Hinge measures 3-1/4" in the open position. Hinge measures 1-3/16" wide. Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Made from Type 304 stainless steel. Hinge incorporates a stop which holds the hinge flat in the horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout. Finishes: Polished
  • Hinge measures 3-1/4" in the open position.
  • Hinge measures 1-3/16" wide.
  • Hinge is 1/16" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position.
  • Made from Type 304 stainless steel.
  • Hinge incorporates a stop which holds the hinge flat in the horizontal position.
  • Hinge mortises flush into surface of table.
  • Hinge folds back a full 180 degrees onto the table.
  • Uses #6 flat head screws (not included). Stainless steel screws are offered for purchase during checkout.

Finishes:

  • Polished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 897012
Product Name 3-1/4" Butler Tray Hinge, Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.4528 inch (11.5 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Natural, Natural - E6-10-400C-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
DETENT HINGE - HG-FH128 - HG-FH128 - Sugatsune America, Inc.
Specs
Length 5.12 inch (130 mm)
Leaf Material Zinc Alloy
Material Finish Nickel
View Details