HardwareSource, Inc. Architectural Grade Solid Brass Hinge, Ball B.. 892050

Description
Architectural Grade Solid Brass Hinge, Ball Bearing Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. Permanently lubricated ball bearings. Hinge comes with wood screws and machine screws. Solid brass (613 finish) base material, stainless steel pin. Optional finials are available for most hinges, check "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials. Hinge in photo is shown in the 605(US3) polished brass finish. PLEASE NOTE; These solid brass ball bearing hinges contain ball bearings and the bearing raceway that will eventually rust if subjected to harsh weather conditions (especially marine weather and salt air conditions). *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. In this section hinges are sold either by the PAIR or by the EACH. EACH means one hinge, PAIR means two hinges. In this section, if the hinge you want is sold by the PAIR, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 625 (US26) Polished Chrome BAL-US10B Baldwin's Oil Rubbed Bronze
Description
Architectural Grade Solid Brass Hinge, Ball Bearing Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. Permanently lubricated ball bearings. Hinge comes with wood screws and machine screws. Solid brass (613 finish) base material, stainless steel pin. Optional finials are available for most hinges, check "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials. Hinge in photo is shown in the 605(US3) polished brass finish. PLEASE NOTE; These solid brass ball bearing hinges contain ball bearings and the bearing raceway that will eventually rust if subjected to harsh weather conditions (especially marine weather and salt air conditions). *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. In this section hinges are sold either by the PAIR or by the EACH. EACH means one hinge, PAIR means two hinges. In this section, if the hinge you want is sold by the PAIR, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 625 (US26) Polished Chrome BAL-US10B Baldwin's Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Architectural Grade Solid Brass Hinge, Ball B.. - 892050 - HardwareSource, Inc.
San Diego, CA, USA
Architectural Grade Solid Brass Hinge, Ball B..
892050
Architectural Grade Solid Brass Hinge, Ball B.. 892050
Architectural Grade Solid Brass Hinge, Ball Bearing Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer. Permanently lubricated ball bearings. Hinge comes with wood screws and machine screws. Solid brass (613 finish) base material, stainless steel pin. Optional finials are available for most hinges, check "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials. Hinge in photo is shown in the 605(US3) polished brass finish. PLEASE NOTE; These solid brass ball bearing hinges contain ball bearings and the bearing raceway that will eventually rust if subjected to harsh weather conditions (especially marine weather and salt air conditions). *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. In this section hinges are sold either by the PAIR or by the EACH. EACH means one hinge, PAIR means two hinges. In this section, if the hinge you want is sold by the PAIR, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 625 (US26) Polished Chrome BAL-US10B Baldwin's Oil Rubbed Bronze

Architectural Grade Solid Brass Hinge, Ball Bearing

  • Ball bearing hinges are recommended for heavier doors, doors over 2" thick, doors over 40" wide or doors which use a door closer.
  • Permanently lubricated ball bearings.
  • Hinge comes with wood screws and machine screws.
  • Solid brass (613 finish) base material, stainless steel pin.
  • Optional finials are available for most hinges, check "Finials & Ball Tips for Door Hinges" section for either Type A or Type B finials.
  • Hinge in photo is shown in the 605(US3) polished brass finish.
  • PLEASE NOTE; These solid brass ball bearing hinges contain ball bearings and the bearing raceway that will eventually rust if subjected to harsh weather conditions (especially marine weather and salt air conditions).

*NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door.

In this section hinges are sold either by the PAIR or by the EACH. EACH means one hinge, PAIR means two hinges. In this section, if the hinge you want is sold by the PAIR, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 605 (US3) Polished Brass
  • 625 (US26) Polished Chrome
  • BAL-US10B Baldwin's Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 892050
Product Name Architectural Grade Solid Brass Hinge, Ball B..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-142-25 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT TORQUE HINGE - HG-DTB8-R - HG-DTB8-R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details