HardwareSource, Inc. Seat Hinge 890036

Description
made in England. surface mounted 1-1/2" joint length 2-1/2" width open solid brass base material #6 x 3/4" flat head screws are included Finishes: Polished Brass
Description
made in England. surface mounted 1-1/2" joint length 2-1/2" width open solid brass base material #6 x 3/4" flat head screws are included Finishes: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Seat Hinge - 890036 - HardwareSource, Inc.
San Diego, CA, USA
Seat Hinge
890036
Seat Hinge 890036
made in England. surface mounted 1-1/2" joint length 2-1/2" width open solid brass base material #6 x 3/4" flat head screws are included Finishes: Polished Brass
  • made in England.
  • surface mounted
  • 1-1/2" joint length
  • 2-1/2" width open
  • solid brass base material
  • #6 x 3/4" flat head screws are included

Finishes:

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 890036
Product Name Seat Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 91-751-08 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204L - HG-LSH-204L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details