HardwareSource, Inc. Lock Boxes for Metal Gates 880004

Description
Lock box is made for a metal or iron gate. Features a Bolt Guard for extra security. Installs by welding in place to metal gate. Available in a "Single" or "Double" model. The single model will hold either a tubular style front door lock or a deadbolt The double model will hold a dead bolt and a tubular style front door lock. The single model's overall measurements are; 5-3/4" wide by 3-1/2" tall by 1-5/8" thick. The double model's overall measurements are; 5-5/8" wide by 6-7/8" tall by 1-5/8" thick. The backset of the holes on both models is 2-3/8". Both models have a 2-1/8" hole diameter. The "center to center" dimension of the Double hole model is 3-3/8". Made from steel base material (unpainted)
Description
Lock box is made for a metal or iron gate. Features a Bolt Guard for extra security. Installs by welding in place to metal gate. Available in a "Single" or "Double" model. The single model will hold either a tubular style front door lock or a deadbolt The double model will hold a dead bolt and a tubular style front door lock. The single model's overall measurements are; 5-3/4" wide by 3-1/2" tall by 1-5/8" thick. The double model's overall measurements are; 5-5/8" wide by 6-7/8" tall by 1-5/8" thick. The backset of the holes on both models is 2-3/8". Both models have a 2-1/8" hole diameter. The "center to center" dimension of the Double hole model is 3-3/8". Made from steel base material (unpainted)

Suppliers

Company
Product
Description
Supplier Links
Lock Boxes for Metal Gates - 880004 - HardwareSource, Inc.
San Diego, CA, USA
Lock Boxes for Metal Gates
880004
Lock Boxes for Metal Gates 880004
Lock box is made for a metal or iron gate. Features a Bolt Guard for extra security. Installs by welding in place to metal gate. Available in a "Single" or "Double" model. The single model will hold either a tubular style front door lock or a deadbolt The double model will hold a dead bolt and a tubular style front door lock. The single model's overall measurements are; 5-3/4" wide by 3-1/2" tall by 1-5/8" thick. The double model's overall measurements are; 5-5/8" wide by 6-7/8" tall by 1-5/8" thick. The backset of the holes on both models is 2-3/8". Both models have a 2-1/8" hole diameter. The "center to center" dimension of the Double hole model is 3-3/8". Made from steel base material (unpainted)
  • Lock box is made for a metal or iron gate.
  • Features a Bolt Guard for extra security.
  • Installs by welding in place to metal gate.
  • Available in a "Single" or "Double" model.
  • The single model will hold either a tubular style front door lock or a deadbolt
  • The double model will hold a dead bolt and a tubular style front door lock.
  • The single model's overall measurements are; 5-3/4" wide by 3-1/2" tall by 1-5/8" thick.
  • The double model's overall measurements are; 5-5/8" wide by 6-7/8" tall by 1-5/8" thick.
  • The backset of the holes on both models is 2-3/8".
  • Both models have a 2-1/8" hole diameter.
  • The "center to center" dimension of the Double hole model is 3-3/8".
  • Made from steel base material (unpainted)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 880004
Product Name Lock Boxes for Metal Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BLACK GLASS DOOR HINGE - GH-34/0/BL-P - GH-34/0/BL-P - Sugatsune America, Inc.
Specs
Length 0.8750 inch (22.22 mm)
Hole Type Round
Number of Holes 3
View Details