HardwareSource, Inc. Light Duty Hinged Gate Wheel 880002

Description
Gate wheel helps support unhinged end of gate. Wheel is 2-3/4" diameter and made of hard plastic. Wheel width is 1-1/4". Overall top to bottom measurement is 16". Wheel is attached to a ball bearing swivel for ease in rolling. Approximate 50 lbs capacity. Mounting plate is undrilled. Holes may be added by installer or it may be welded in place. Mounting plate measures 1-3/8" by 9-3/8" by 1/8". Maximum spring travel is 1". Made from steel and unfinished. Should be painted after installation. If installing on a wood gate, 5/16" lag screws are recommended and offered for purchase during checkout. Finishes: Unfinished
Description
Gate wheel helps support unhinged end of gate. Wheel is 2-3/4" diameter and made of hard plastic. Wheel width is 1-1/4". Overall top to bottom measurement is 16". Wheel is attached to a ball bearing swivel for ease in rolling. Approximate 50 lbs capacity. Mounting plate is undrilled. Holes may be added by installer or it may be welded in place. Mounting plate measures 1-3/8" by 9-3/8" by 1/8". Maximum spring travel is 1". Made from steel and unfinished. Should be painted after installation. If installing on a wood gate, 5/16" lag screws are recommended and offered for purchase during checkout. Finishes: Unfinished

Suppliers

Company
Product
Description
Supplier Links
Light Duty Hinged Gate Wheel - 880002 - HardwareSource, Inc.
San Diego, CA, USA
Light Duty Hinged Gate Wheel
880002
Light Duty Hinged Gate Wheel 880002
Gate wheel helps support unhinged end of gate. Wheel is 2-3/4" diameter and made of hard plastic. Wheel width is 1-1/4". Overall top to bottom measurement is 16". Wheel is attached to a ball bearing swivel for ease in rolling. Approximate 50 lbs capacity. Mounting plate is undrilled. Holes may be added by installer or it may be welded in place. Mounting plate measures 1-3/8" by 9-3/8" by 1/8". Maximum spring travel is 1". Made from steel and unfinished. Should be painted after installation. If installing on a wood gate, 5/16" lag screws are recommended and offered for purchase during checkout. Finishes: Unfinished
  • Gate wheel helps support unhinged end of gate.
  • Wheel is 2-3/4" diameter and made of hard plastic. Wheel width is 1-1/4".
  • Overall top to bottom measurement is 16".
  • Wheel is attached to a ball bearing swivel for ease in rolling.
  • Approximate 50 lbs capacity.
  • Mounting plate is undrilled. Holes may be added by installer or it may be welded in place. Mounting plate measures 1-3/8" by 9-3/8" by 1/8".
  • Maximum spring travel is 1".
  • Made from steel and unfinished. Should be painted after installation.
  • If installing on a wood gate, 5/16" lag screws are recommended and offered for purchase during checkout.

Finishes:

  • Unfinished
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 880002
Product Name Light Duty Hinged Gate Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-D1NR - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE (W/BUSHING) - D-S-51A - D-S-51A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details