HardwareSource, Inc. GC-2000 Gate Closer 880000

Description
GC-2000 Gate Closer for gates up to 120 lbs and maximum gate width of 3'3". The GC-2000 offers a small profile compared to most gate closers. Easy installation. Closer has long service life. Not designed for commercial application. Designed for metal gates but also works well on wooden gates. Two speed closing slows gate speed as gate approaches post. Maximum gate opening is 90 degrees. IMPORTANT; A gate stop must be installed to limit gate swing to 90 degrees. Made for use on gates which are hinged by butt hinges or surface mounted strap hinges. Installation fasteners are included. Finishes: Black semi-gloss coating.
Description
GC-2000 Gate Closer for gates up to 120 lbs and maximum gate width of 3'3". The GC-2000 offers a small profile compared to most gate closers. Easy installation. Closer has long service life. Not designed for commercial application. Designed for metal gates but also works well on wooden gates. Two speed closing slows gate speed as gate approaches post. Maximum gate opening is 90 degrees. IMPORTANT; A gate stop must be installed to limit gate swing to 90 degrees. Made for use on gates which are hinged by butt hinges or surface mounted strap hinges. Installation fasteners are included. Finishes: Black semi-gloss coating.

Suppliers

Company
Product
Description
Supplier Links
GC-2000 Gate Closer - 880000 - HardwareSource, Inc.
San Diego, CA, USA
GC-2000 Gate Closer
880000
GC-2000 Gate Closer 880000
GC-2000 Gate Closer for gates up to 120 lbs and maximum gate width of 3'3". The GC-2000 offers a small profile compared to most gate closers. Easy installation. Closer has long service life. Not designed for commercial application. Designed for metal gates but also works well on wooden gates. Two speed closing slows gate speed as gate approaches post. Maximum gate opening is 90 degrees. IMPORTANT; A gate stop must be installed to limit gate swing to 90 degrees. Made for use on gates which are hinged by butt hinges or surface mounted strap hinges. Installation fasteners are included. Finishes: Black semi-gloss coating.
  • GC-2000 Gate Closer for gates up to 120 lbs and maximum gate width of 3'3".
  • The GC-2000 offers a small profile compared to most gate closers.
  • Easy installation. Closer has long service life. Not designed for commercial application.
  • Designed for metal gates but also works well on wooden gates.
  • Two speed closing slows gate speed as gate approaches post.
  • Maximum gate opening is 90 degrees. IMPORTANT; A gate stop must be installed to limit gate swing to 90 degrees.
  • Made for use on gates which are hinged by butt hinges or surface mounted strap hinges.
  • Installation fasteners are included.

Finishes:

  • Black semi-gloss coating.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 880000
Product Name GC-2000 Gate Closer
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2047 inch (5.2 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-30 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-14T - 360-U26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details