HardwareSource, Inc. 5 Inch Cabinet Pull, Solid Bronze 850322

Description
Solid bronze cabinet pull for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Pull measures 5-1/8" in length. Projection is 1-3/16". Screwhole center-to-center distance is 4". Round head screws (stainless steel, coated to match bronze) are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
Description
Solid bronze cabinet pull for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Pull measures 5-1/8" in length. Projection is 1-3/16". Screwhole center-to-center distance is 4". Round head screws (stainless steel, coated to match bronze) are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Suppliers

Company
Product
Description
Supplier Links
5 Inch Cabinet Pull, Solid Bronze - 850322 - HardwareSource, Inc.
San Diego, CA, USA
5 Inch Cabinet Pull, Solid Bronze
850322
5 Inch Cabinet Pull, Solid Bronze 850322
Solid bronze cabinet pull for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Pull measures 5-1/8" in length. Projection is 1-3/16". Screwhole center-to-center distance is 4". Round head screws (stainless steel, coated to match bronze) are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • Solid bronze cabinet pull for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Pull measures 5-1/8" in length. Projection is 1-3/16".
  • Screwhole center-to-center distance is 4".
  • Round head screws (stainless steel, coated to match bronze) are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850322
Product Name 5 Inch Cabinet Pull, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Sy mmetric, Forward Torque 1.4 N⋅m, Reverse Torque 1.4 N⋅m, Aluminum Alloy, Natural - E6-10E-212-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-R - HG-MA95BF-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details