HardwareSource, Inc. Round Cabinet Knob, Solid Bronze 850320

Description
Round cabinet knob made from Solid Bronze material. Solid Bronze product matches other products from our "Solid Bronze Collection". Includes mounting screw (made from plated steel), back plate and cabinet knob. Back plate diameter is 1-3/8 inch. Knob diameter is 1-3/16 inch. Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
Description
Round cabinet knob made from Solid Bronze material. Solid Bronze product matches other products from our "Solid Bronze Collection". Includes mounting screw (made from plated steel), back plate and cabinet knob. Back plate diameter is 1-3/8 inch. Knob diameter is 1-3/16 inch. Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware

Suppliers

Company
Product
Description
Supplier Links
Round Cabinet Knob, Solid Bronze - 850320 - HardwareSource, Inc.
San Diego, CA, USA
Round Cabinet Knob, Solid Bronze
850320
Round Cabinet Knob, Solid Bronze 850320
Round cabinet knob made from Solid Bronze material. Solid Bronze product matches other products from our "Solid Bronze Collection". Includes mounting screw (made from plated steel), back plate and cabinet knob. Back plate diameter is 1-3/8 inch. Knob diameter is 1-3/16 inch. Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
  • Round cabinet knob made from Solid Bronze material.
  • Solid Bronze product matches other products from our "Solid Bronze Collection".
  • Includes mounting screw (made from plated steel), back plate and cabinet knob.
  • Back plate diameter is 1-3/8 inch. Knob diameter is 1-3/16 inch.
  • Made from solid bronze material. Bronze is a "living finish". Please click on link below for more info on solid bronze hardware
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850320
Product Name Round Cabinet Knob, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-309-11 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-MF08-BL - HG-MF08-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details