HardwareSource, Inc. 12 Inch Band Hinge and Pintle Plate, Solid Bronze 850142

Description
Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge strap measures approximately 12" in length. Width of hinge strap is 1-1/4". Thickness of strap is approximately 5/16". Pintle plate measures 3-3/4" by 1-1/4". Stainless steel wood screws are included. Screws are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: This hinge is made up of two parts that must be ordered separately; the pintle plate and the hinge strap. Please make sure to order one pintle plate and one hinge strap to make up each hinge that you intend to order.
Description
Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge strap measures approximately 12" in length. Width of hinge strap is 1-1/4". Thickness of strap is approximately 5/16". Pintle plate measures 3-3/4" by 1-1/4". Stainless steel wood screws are included. Screws are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: This hinge is made up of two parts that must be ordered separately; the pintle plate and the hinge strap. Please make sure to order one pintle plate and one hinge strap to make up each hinge that you intend to order.

Suppliers

Company
Product
Description
Supplier Links
12 Inch Band Hinge and Pintle Plate, Solid Bronze - 850142 - HardwareSource, Inc.
San Diego, CA, USA
12 Inch Band Hinge and Pintle Plate, Solid Bronze
850142
12 Inch Band Hinge and Pintle Plate, Solid Bronze 850142
Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Hinge strap measures approximately 12" in length. Width of hinge strap is 1-1/4". Thickness of strap is approximately 5/16". Pintle plate measures 3-3/4" by 1-1/4". Stainless steel wood screws are included. Screws are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. PLEASE NOTE: This hinge is made up of two parts that must be ordered separately; the pintle plate and the hinge strap. Please make sure to order one pintle plate and one hinge strap to make up each hinge that you intend to order.
  • Solid bronze strap hinge for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Hinge strap measures approximately 12" in length. Width of hinge strap is 1-1/4". Thickness of strap is approximately 5/16".
  • Pintle plate measures 3-3/4" by 1-1/4".
  • Stainless steel wood screws are included. Screws are coated with a matching bronze finish.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • PLEASE NOTE: This hinge is made up of two parts that must be ordered separately; the pintle plate and the hinge strap. Please make sure to order one pintle plate and one hinge strap to make up each hinge that you intend to order.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850142
Product Name 12 Inch Band Hinge and Pintle Plate, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-52 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT OFF HINGE- KN-64L/SS - KN-64L/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details