HardwareSource, Inc. 4 x 4 Solid Bronze Button Tip Hinge 850138

Description
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features button tips. Hinge measures 4" by 4" (in the flat open position) and is 1/4" thick. Hinge is not swaged. This hinge matches other products from our "Solid Bronze Collection". Matching flat head wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. ADVISORY: This hinge is not an Architectural grade hinge (template hinge) and will not match the exact size and screwhole patterns of a template hinge. This hinge is cast bronze and as such the size and screw hole patterns will vary slightly between products. It is advisable to wait until you have the product in hand before you cut hinge mortises in your door and door jamb. If you would like a solid bronze Architectural Grade Template hinge please see our SKU # 307700. This hinge is sold by the Each. You will normally order 2 or 3 (or sometimes more) hinges per door. Finishes: Solid Natural Bronze
Description
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features button tips. Hinge measures 4" by 4" (in the flat open position) and is 1/4" thick. Hinge is not swaged. This hinge matches other products from our "Solid Bronze Collection". Matching flat head wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. ADVISORY: This hinge is not an Architectural grade hinge (template hinge) and will not match the exact size and screwhole patterns of a template hinge. This hinge is cast bronze and as such the size and screw hole patterns will vary slightly between products. It is advisable to wait until you have the product in hand before you cut hinge mortises in your door and door jamb. If you would like a solid bronze Architectural Grade Template hinge please see our SKU # 307700. This hinge is sold by the Each. You will normally order 2 or 3 (or sometimes more) hinges per door. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
4 x 4 Solid Bronze Button Tip Hinge - 850138 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 Solid Bronze Button Tip Hinge
850138
4 x 4 Solid Bronze Button Tip Hinge 850138
Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired. Hinge features button tips. Hinge measures 4" by 4" (in the flat open position) and is 1/4" thick. Hinge is not swaged. This hinge matches other products from our "Solid Bronze Collection". Matching flat head wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. ADVISORY: This hinge is not an Architectural grade hinge (template hinge) and will not match the exact size and screwhole patterns of a template hinge. This hinge is cast bronze and as such the size and screw hole patterns will vary slightly between products. It is advisable to wait until you have the product in hand before you cut hinge mortises in your door and door jamb. If you would like a solid bronze Architectural Grade Template hinge please see our SKU # 307700. This hinge is sold by the Each. You will normally order 2 or 3 (or sometimes more) hinges per door. Finishes: Solid Natural Bronze
  • Beautiful solid bronze butt hinge for use in coastal areas or anywhere a rustic old world design is desired.
  • Hinge features button tips. Hinge measures 4" by 4" (in the flat open position) and is 1/4" thick.
  • Hinge is not swaged.
  • This hinge matches other products from our "Solid Bronze Collection".
  • Matching flat head wood screws are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • ADVISORY: This hinge is not an Architectural grade hinge (template hinge) and will not match the exact size and screwhole patterns of a template hinge. This hinge is cast bronze and as such the size and screw hole patterns will vary slightly between products. It is advisable to wait until you have the product in hand before you cut hinge mortises in your door and door jamb.
  • If you would like a solid bronze Architectural Grade Template hinge please see our SKU # 307700.
  • This hinge is sold by the Each. You will normally order 2 or 3 (or sometimes more) hinges per door.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850138
Product Name 4 x 4 Solid Bronze Button Tip Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Length 4.72 inch (120 mm)
Open Width 0.7874 inch (20 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-6 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
BALANCE ADJUSTABLE LIFT ASSIST HINGE OUTSIDE MOUNT - HG-PA300-15 - HG-PA300-15 - Sugatsune America, Inc.
Specs
Length 11 inch (279 mm)
Hole Type Round
Number of Holes 12
View Details