HardwareSource, Inc. Slide Bolt, Solid Bronze, 4 Inch 850124

Description
Solid bronze slide bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Slide bolt is designed to be surface mounted. Measures approximately 5 inches in length including strike plate. Width is 1-1/2". Projection is 1-1/4". Stainless steel screws are included. They are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
Description
Solid bronze slide bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Slide bolt is designed to be surface mounted. Measures approximately 5 inches in length including strike plate. Width is 1-1/2". Projection is 1-1/4". Stainless steel screws are included. They are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Suppliers

Company
Product
Description
Supplier Links
Slide Bolt, Solid Bronze, 4 Inch - 850124 - HardwareSource, Inc.
San Diego, CA, USA
Slide Bolt, Solid Bronze, 4 Inch
850124
Slide Bolt, Solid Bronze, 4 Inch 850124
Solid bronze slide bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Slide bolt is designed to be surface mounted. Measures approximately 5 inches in length including strike plate. Width is 1-1/2". Projection is 1-1/4". Stainless steel screws are included. They are coated with a matching bronze finish. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • Solid bronze slide bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Slide bolt is designed to be surface mounted.
  • Measures approximately 5 inches in length including strike plate. Width is 1-1/2". Projection is 1-1/4".
  • Stainless steel screws are included. They are coated with a matching bronze finish.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850124
Product Name Slide Bolt, Solid Bronze, 4 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-3 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
SWIVEL TORQUE HINGE (50mm CABLE HOLE) - HG-S100-50 - HG-S100-50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 4.06 inch (103 mm)
Hole Type Round
View Details