HardwareSource, Inc. Solid Bronze Surface Bolt, 8 Inch 850094

Description
Solid bronze surface bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Surface bolt measures 8" long by 1-3/4" wide. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Bronze
Description
Solid bronze surface bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Surface bolt measures 8" long by 1-3/4" wide. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Bronze Surface Bolt, 8 Inch - 850094 - HardwareSource, Inc.
San Diego, CA, USA
Solid Bronze Surface Bolt, 8 Inch
850094
Solid Bronze Surface Bolt, 8 Inch 850094
Solid bronze surface bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Surface bolt measures 8" long by 1-3/4" wide. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Bronze
  • Solid bronze surface bolt for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Surface bolt measures 8" long by 1-3/4" wide.
  • Wood screws are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850094
Product Name Solid Bronze Surface Bolt, 8 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2R-SO - HG-BF3-2R-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details