HardwareSource, Inc. Lever Bar Latch, Solid Bronze 850076

Description
Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Left Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. If you are installing this on double gates and you need a single dummy to go with this order our SKU 850132. These are sold by the each so if you need a dummy for the front of the gate and one for the back order two each SKU 850132. This single dummy is offered for purchase during checkout. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze
Description
Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Left Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. If you are installing this on double gates and you need a single dummy to go with this order our SKU 850132. These are sold by the each so if you need a dummy for the front of the gate and one for the back order two each SKU 850132. This single dummy is offered for purchase during checkout. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze

Suppliers

Company
Product
Description
Supplier Links
Lever Bar Latch, Solid Bronze - 850076 - HardwareSource, Inc.
San Diego, CA, USA
Lever Bar Latch, Solid Bronze
850076
Lever Bar Latch, Solid Bronze 850076
Very high quality Lever Bar Latch for gates and doors. Made from solid bronze. Latch operates from both sides of the gate. Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Left Hand" model. Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection. Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod. If you are installing this on double gates and you need a single dummy to go with this order our SKU 850132. These are sold by the each so if you need a dummy for the front of the gate and one for the back order two each SKU 850132. This single dummy is offered for purchase during checkout. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout. Finishes: Natural Solid Bronze
  • Very high quality Lever Bar Latch for gates and doors. Made from solid bronze.
  • Latch operates from both sides of the gate.
  • Made from solid bronze and is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Available in a "Right Hand" or "Left Hand" model. Model shown in photo is the "Left Hand" model.
  • Drop Bar measures 7". Back Plates measure 2-3/4" by 4-1/2". Lever is 6" with a 3-1/4" projection.
  • Fits gate thicknesses of 3/4" to 2.5". The spindle that connects the front and back piece is a 5/16" square steel rod.
  • If you are installing this on double gates and you need a single dummy to go with this order our SKU 850132. These are sold by the each so if you need a dummy for the front of the gate and one for the back order two each SKU 850132. This single dummy is offered for purchase during checkout.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.
  • The use of a gate stop with this product is strongly recommended to protect the drop bar. A gate that slams in a strong wind can damage a bronze drop bar. The installation of a gate stop will protect the drop bar. Gate stop is offered for purchase during checkout.

Finishes:

  • Natural Solid Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850076
Product Name Lever Bar Latch, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-S13WL - bisco industries
Specs
Hinge Type Concealed
View Details
GLASS HINGE GOLD - GS-GH20-GP - GS-GH20-GP - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Leaf Material Zinc Alloy
Material Finish Gold PLATING
View Details