HardwareSource, Inc. 10" Solid Bronze "Dummy" Thumb Latch Handle 850049

Description
Solid bronze "dummy" thumb latch handle for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This dummy handle is non-operative. It is meant for use as a match for our 10" solid bronze "operable" thumb latch (SKU 850048). Normally used as the non-operable handle when you have double gates or double doors. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
Description
Solid bronze "dummy" thumb latch handle for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This dummy handle is non-operative. It is meant for use as a match for our 10" solid bronze "operable" thumb latch (SKU 850048). Normally used as the non-operable handle when you have double gates or double doors. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
10
San Diego, CA, USA
10" Solid Bronze "Dummy" Thumb Latch Handle
850049
10" Solid Bronze "Dummy" Thumb Latch Handle 850049
Solid bronze "dummy" thumb latch handle for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This dummy handle is non-operative. It is meant for use as a match for our 10" solid bronze "operable" thumb latch (SKU 850048). Normally used as the non-operable handle when you have double gates or double doors. Wood screws are included. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
  • Solid bronze "dummy" thumb latch handle for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • This dummy handle is non-operative. It is meant for use as a match for our 10" solid bronze "operable" thumb latch (SKU 850048). Normally used as the non-operable handle when you have double gates or double doors.
  • Wood screws are included.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850049
Product Name 10" Solid Bronze "Dummy" Thumb Latch Handle
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-169-50 - bisco industries
Specs
Hinge Type Concealed
View Details
Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ25 - HG-TLAJ25 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; 304 Stainless Steel, 430, Stainless Steel, PBT
Material Finish Polished, White
View Details