HardwareSource, Inc. Screw-In Pintles, Solid Bronze 850019

Description
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a "Strap" which attaches to the gate surface and a pintle which attaches to the post. The pintle is available as either a "Plate Pintle" a "Screw-in Pintle" or a "Jam Pintle". The "Plate Pintle" measures 2" wide by 6-1/4" tall. The plate material is about 1/4" thick. The pintle portion is 11/16" in diameter by 2" tall. The "Screw-In Pintle" is available in two sizes, Small and Large. The small size measures 5" horizontally and 3-3/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 3-1/4" by 11/16". The large size measures 7.5" horizontally and 3-7/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 6" by 13/16". The "Jam Pintle" is meant to be installed in the jamb or edge of the door frame or gate post and can be installed in a mortise (cutout). The mounting plate portion of the "Jam Pintle" measures 4-3/4" wide by 2-7/16" tall by 9/32" thick. The pintle is 2" tall by 11/16" in diameter. It is available in a Right Hand Model and a Left Hand Model. The image in the photo shows a Right Hand Model. Here is how the handing works: Go to the side of the gate or door where the hinges are visible (the hinged side of the door), stand with your back against the gate or door. If you want the hinges on your right then you should order the Right Hand Model. If you want your hinges on your left then you should order the Left Hand Model. Lag screws (1-1/2" long)are included for the "Plate Pintle", flat head wood screws are included for the "Jam Pintle". Screws are made from stainless steel and coated black. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze
Description
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a "Strap" which attaches to the gate surface and a pintle which attaches to the post. The pintle is available as either a "Plate Pintle" a "Screw-in Pintle" or a "Jam Pintle". The "Plate Pintle" measures 2" wide by 6-1/4" tall. The plate material is about 1/4" thick. The pintle portion is 11/16" in diameter by 2" tall. The "Screw-In Pintle" is available in two sizes, Small and Large. The small size measures 5" horizontally and 3-3/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 3-1/4" by 11/16". The large size measures 7.5" horizontally and 3-7/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 6" by 13/16". The "Jam Pintle" is meant to be installed in the jamb or edge of the door frame or gate post and can be installed in a mortise (cutout). The mounting plate portion of the "Jam Pintle" measures 4-3/4" wide by 2-7/16" tall by 9/32" thick. The pintle is 2" tall by 11/16" in diameter. It is available in a Right Hand Model and a Left Hand Model. The image in the photo shows a Right Hand Model. Here is how the handing works: Go to the side of the gate or door where the hinges are visible (the hinged side of the door), stand with your back against the gate or door. If you want the hinges on your right then you should order the Right Hand Model. If you want your hinges on your left then you should order the Left Hand Model. Lag screws (1-1/2" long)are included for the "Plate Pintle", flat head wood screws are included for the "Jam Pintle". Screws are made from stainless steel and coated black. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze

Suppliers

Company
Product
Description
Supplier Links
Screw-In Pintles, Solid Bronze - 850019 - HardwareSource, Inc.
San Diego, CA, USA
Screw-In Pintles, Solid Bronze
850019
Screw-In Pintles, Solid Bronze 850019
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a "Strap" which attaches to the gate surface and a pintle which attaches to the post. The pintle is available as either a "Plate Pintle" a "Screw-in Pintle" or a "Jam Pintle". The "Plate Pintle" measures 2" wide by 6-1/4" tall. The plate material is about 1/4" thick. The pintle portion is 11/16" in diameter by 2" tall. The "Screw-In Pintle" is available in two sizes, Small and Large. The small size measures 5" horizontally and 3-3/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 3-1/4" by 11/16". The large size measures 7.5" horizontally and 3-7/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 6" by 13/16". The "Jam Pintle" is meant to be installed in the jamb or edge of the door frame or gate post and can be installed in a mortise (cutout). The mounting plate portion of the "Jam Pintle" measures 4-3/4" wide by 2-7/16" tall by 9/32" thick. The pintle is 2" tall by 11/16" in diameter. It is available in a Right Hand Model and a Left Hand Model. The image in the photo shows a Right Hand Model. Here is how the handing works: Go to the side of the gate or door where the hinges are visible (the hinged side of the door), stand with your back against the gate or door. If you want the hinges on your right then you should order the Right Hand Model. If you want your hinges on your left then you should order the Left Hand Model. Lag screws (1-1/2" long)are included for the "Plate Pintle", flat head wood screws are included for the "Jam Pintle". Screws are made from stainless steel and coated black. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Natural Solid Bronze
  • This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • This product is sold in components. The components consist of 2 items; a "Strap" which attaches to the gate surface and a pintle which attaches to the post. The pintle is available as either a "Plate Pintle" a "Screw-in Pintle" or a "Jam Pintle".
  • The "Plate Pintle" measures 2" wide by 6-1/4" tall. The plate material is about 1/4" thick. The pintle portion is 11/16" in diameter by 2" tall.
  • The "Screw-In Pintle" is available in two sizes, Small and Large. The small size measures 5" horizontally and 3-3/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 3-1/4" by 11/16". The large size measures 7.5" horizontally and 3-7/8" vertically. The pintle portion is 11/16" in diameter by 2" tall. The screw thread portion is 6" by 13/16".
  • The "Jam Pintle" is meant to be installed in the jamb or edge of the door frame or gate post and can be installed in a mortise (cutout). The mounting plate portion of the "Jam Pintle" measures 4-3/4" wide by 2-7/16" tall by 9/32" thick. The pintle is 2" tall by 11/16" in diameter. It is available in a Right Hand Model and a Left Hand Model. The image in the photo shows a Right Hand Model. Here is how the handing works: Go to the side of the gate or door where the hinges are visible (the hinged side of the door), stand with your back against the gate or door. If you want the hinges on your right then you should order the Right Hand Model. If you want your hinges on your left then you should order the Left Hand Model.
  • Lag screws (1-1/2" long)are included for the "Plate Pintle", flat head wood screws are included for the "Jam Pintle". Screws are made from stainless steel and coated black.
  • Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Natural Solid Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850019
Product Name Screw-In Pintles, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Stainless Steel; Stainless steel
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G - GPH-41HL-G - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details