HardwareSource, Inc. Mason Pintle & Strap Hinge 850015

Description
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a strap hinge which attaches to the gate surface and a masonary pintle which is cemented into a masonary wall (for example block or stone) or post. Lag screws are included with the strap hinge. The Lag Screws are made from stainless steel and coated black. Lag Screws are available in two lengths (1.5" or 2.5"). Please specify which length you prefer in the "Comment" section when you checkout. The masonary pintle measures approximately 13.5" long by 1-1/8" in diameter. The pintle is 2.25" tall by 11/16" in diameter. The masonary pintle is made of solid brass and may be cut down in length by the end user if necessary. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Straps are Natural Solid Bronze Masonary Pintle is solid brass
Description
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a strap hinge which attaches to the gate surface and a masonary pintle which is cemented into a masonary wall (for example block or stone) or post. Lag screws are included with the strap hinge. The Lag Screws are made from stainless steel and coated black. Lag Screws are available in two lengths (1.5" or 2.5"). Please specify which length you prefer in the "Comment" section when you checkout. The masonary pintle measures approximately 13.5" long by 1-1/8" in diameter. The pintle is 2.25" tall by 11/16" in diameter. The masonary pintle is made of solid brass and may be cut down in length by the end user if necessary. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Straps are Natural Solid Bronze Masonary Pintle is solid brass

Suppliers

Company
Product
Description
Supplier Links
Mason Pintle & Strap Hinge - 850015 - HardwareSource, Inc.
San Diego, CA, USA
Mason Pintle & Strap Hinge
850015
Mason Pintle & Strap Hinge 850015
This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". This product is sold in components. The components consist of 2 items; a strap hinge which attaches to the gate surface and a masonary pintle which is cemented into a masonary wall (for example block or stone) or post. Lag screws are included with the strap hinge. The Lag Screws are made from stainless steel and coated black. Lag Screws are available in two lengths (1.5" or 2.5"). Please specify which length you prefer in the "Comment" section when you checkout. The masonary pintle measures approximately 13.5" long by 1-1/8" in diameter. The pintle is 2.25" tall by 11/16" in diameter. The masonary pintle is made of solid brass and may be cut down in length by the end user if necessary. Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Straps are Natural Solid Bronze Masonary Pintle is solid brass
  • This very high quality solid bronze strap hinge is made for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • This product is sold in components. The components consist of 2 items; a strap hinge which attaches to the gate surface and a masonary pintle which is cemented into a masonary wall (for example block or stone) or post.
  • Lag screws are included with the strap hinge. The Lag Screws are made from stainless steel and coated black. Lag Screws are available in two lengths (1.5" or 2.5"). Please specify which length you prefer in the "Comment" section when you checkout.
  • The masonary pintle measures approximately 13.5" long by 1-1/8" in diameter. The pintle is 2.25" tall by 11/16" in diameter. The masonary pintle is made of solid brass and may be cut down in length by the end user if necessary.
  • Two hinges will support a 150 lb. gate or door. Three hinges will support a 250 lb. gate or door.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Straps are Natural Solid Bronze
  • Masonary Pintle is solid brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 850015
Product Name Mason Pintle & Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-19T - 360-U26-19T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details