HardwareSource, Inc. Screen Door Latch, Mortise Type 838775

Description
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. Lock features privacy slide button. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 7/8" to 1-3/4". Lever side dimensions; Lever length is 2", Lever projects 1-1/8" from surface of door, plate measures 4-1/4" by 1-1/8". Knob side dimensions; Knob diameter is 1-5/8", Knob projects 2" from surface of door, plate measures 4-1/4" by 1-1/8". Strike plate measures 3-3/4" by 3/4" by 1-1/4". Latch projects 3/8" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. Lock features privacy slide button. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 7/8" to 1-3/4". Lever side dimensions; Lever length is 2", Lever projects 1-1/8" from surface of door, plate measures 4-1/4" by 1-1/8". Knob side dimensions; Knob diameter is 1-5/8", Knob projects 2" from surface of door, plate measures 4-1/4" by 1-1/8". Strike plate measures 3-3/4" by 3/4" by 1-1/4". Latch projects 3/8" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Screen Door Latch, Mortise Type - 838775 - HardwareSource, Inc.
San Diego, CA, USA
Screen Door Latch, Mortise Type
838775
Screen Door Latch, Mortise Type 838775
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. Lock features privacy slide button. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 7/8" to 1-3/4". Lever side dimensions; Lever length is 2", Lever projects 1-1/8" from surface of door, plate measures 4-1/4" by 1-1/8". Knob side dimensions; Knob diameter is 1-5/8", Knob projects 2" from surface of door, plate measures 4-1/4" by 1-1/8". Strike plate measures 3-3/4" by 3/4" by 1-1/4". Latch projects 3/8" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • Mortise type screen door latch fits into mortise cut in edge of screen or storm door.
  • Made from solid brass material.
  • Lock features privacy slide button.
  • This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside.
  • Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5".
  • Fits door thicknesses of 7/8" to 1-3/4".
  • Lever side dimensions; Lever length is 2", Lever projects 1-1/8" from surface of door, plate measures 4-1/4" by 1-1/8".
  • Knob side dimensions; Knob diameter is 1-5/8", Knob projects 2" from surface of door, plate measures 4-1/4" by 1-1/8".
  • Strike plate measures 3-3/4" by 3/4" by 1-1/4". Latch projects 3/8" from edge of door.
  • Fasteners are included.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Latches
Product Number 838775
Product Name Screen Door Latch, Mortise Type
Unlock Full Specs
to access all available technical data

Similar Products

Draw Latches - 37-10-071-40 - bisco industries
Specs
Latch Types Draw/Tension
Operation Lever
View Details
PUSH LATCH - DPL-SQ-SN - DPL-SQ-SN - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Zinc; Zinc Alloy
View Details
Door Latches - 8946765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Steel; Steel
View Details
2-3/8" (60 mm) Backset Dead Latch - 3996 - Hager Companies
Specs
Latch Types Deadbolt
View Details