HardwareSource, Inc. Screen Door Latch, Mortise Type 838775

Description
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. Lock features privacy slide button. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 7/8" to 1-3/4". Lever side dimensions; Lever length is 2", Lever projects 1-1/8" from surface of door, plate measures 4-1/4" by 1-1/8". Knob side dimensions; Knob diameter is 1-5/8", Knob projects 2" from surface of door, plate measures 4-1/4" by 1-1/8". Strike plate measures 3-3/4" by 3/4" by 1-1/4". Latch projects 3/8" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. Lock features privacy slide button. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 7/8" to 1-3/4". Lever side dimensions; Lever length is 2", Lever projects 1-1/8" from surface of door, plate measures 4-1/4" by 1-1/8". Knob side dimensions; Knob diameter is 1-5/8", Knob projects 2" from surface of door, plate measures 4-1/4" by 1-1/8". Strike plate measures 3-3/4" by 3/4" by 1-1/4". Latch projects 3/8" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Screen Door Latch, Mortise Type - 838775 - HardwareSource, Inc.
San Diego, CA, USA
Screen Door Latch, Mortise Type
838775
Screen Door Latch, Mortise Type 838775
Mortise type screen door latch fits into mortise cut in edge of screen or storm door. Made from solid brass material. Lock features privacy slide button. This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside. Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5". Fits door thicknesses of 7/8" to 1-3/4". Lever side dimensions; Lever length is 2", Lever projects 1-1/8" from surface of door, plate measures 4-1/4" by 1-1/8". Knob side dimensions; Knob diameter is 1-5/8", Knob projects 2" from surface of door, plate measures 4-1/4" by 1-1/8". Strike plate measures 3-3/4" by 3/4" by 1-1/4". Latch projects 3/8" from edge of door. Fasteners are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • Mortise type screen door latch fits into mortise cut in edge of screen or storm door.
  • Made from solid brass material.
  • Lock features privacy slide button.
  • This lock is reversible and will work on both right and left hand doors. Also it can be installed with the knob on the outside and the lever on the inside or the it can be installed with the lever on the outside and the knob on the inside.
  • Mortise cutout for lock body is approximately 2" deep by 2" tall by 1/2" wide. Backset dimension is 1.5".
  • Fits door thicknesses of 7/8" to 1-3/4".
  • Lever side dimensions; Lever length is 2", Lever projects 1-1/8" from surface of door, plate measures 4-1/4" by 1-1/8".
  • Knob side dimensions; Knob diameter is 1-5/8", Knob projects 2" from surface of door, plate measures 4-1/4" by 1-1/8".
  • Strike plate measures 3-3/4" by 3/4" by 1-1/4". Latch projects 3/8" from edge of door.
  • Fasteners are included.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838775
Product Name Screen Door Latch, Mortise Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
2 suppliers
SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details