HardwareSource, Inc. Magnetic Door Holder, Flush Model 838765

Description
Flush magnetic door holder is made up of two parts; a floor plate and a door plate. The door plate has a strong magnet installed on its underside. The Floor plate has a flat steel plate that is hinged on one side. As the bottom of the door approaches the floor plate the magnet in the door plate pulls the steel lever up and grabs it to hold the door in place. This magnetic door holder allows for a low profile less obtrusive magnetic door holder. The floor plate is 2-7/16" in diameter and projects just 3/16". The door plate measures 2-1/4' x 3/4" and projects 1". For this device to work properly the bottom of your door must be no more than 7/8" from the surface of the floor below it. Except for the steel lever plate and the magnet the entire device is made from solid brass. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Lifetime Polished Brass
Description
Flush magnetic door holder is made up of two parts; a floor plate and a door plate. The door plate has a strong magnet installed on its underside. The Floor plate has a flat steel plate that is hinged on one side. As the bottom of the door approaches the floor plate the magnet in the door plate pulls the steel lever up and grabs it to hold the door in place. This magnetic door holder allows for a low profile less obtrusive magnetic door holder. The floor plate is 2-7/16" in diameter and projects just 3/16". The door plate measures 2-1/4' x 3/4" and projects 1". For this device to work properly the bottom of your door must be no more than 7/8" from the surface of the floor below it. Except for the steel lever plate and the magnet the entire device is made from solid brass. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Lifetime Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Magnetic Door Holder, Flush Model - 838765 - HardwareSource, Inc.
San Diego, CA, USA
Magnetic Door Holder, Flush Model
838765
Magnetic Door Holder, Flush Model 838765
Flush magnetic door holder is made up of two parts; a floor plate and a door plate. The door plate has a strong magnet installed on its underside. The Floor plate has a flat steel plate that is hinged on one side. As the bottom of the door approaches the floor plate the magnet in the door plate pulls the steel lever up and grabs it to hold the door in place. This magnetic door holder allows for a low profile less obtrusive magnetic door holder. The floor plate is 2-7/16" in diameter and projects just 3/16". The door plate measures 2-1/4' x 3/4" and projects 1". For this device to work properly the bottom of your door must be no more than 7/8" from the surface of the floor below it. Except for the steel lever plate and the magnet the entire device is made from solid brass. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Lifetime Polished Brass
  • Flush magnetic door holder is made up of two parts; a floor plate and a door plate. The door plate has a strong magnet installed on its underside. The Floor plate has a flat steel plate that is hinged on one side.
  • As the bottom of the door approaches the floor plate the magnet in the door plate pulls the steel lever up and grabs it to hold the door in place.
  • This magnetic door holder allows for a low profile less obtrusive magnetic door holder.
  • The floor plate is 2-7/16" in diameter and projects just 3/16".
  • The door plate measures 2-1/4' x 3/4" and projects 1".
  • For this device to work properly the bottom of your door must be no more than 7/8" from the surface of the floor below it.
  • Except for the steel lever plate and the magnet the entire device is made from solid brass.
  • Matching wood screws are included.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Lifetime Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838765
Product Name Magnetic Door Holder, Flush Model
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-0-25906-11 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT TORQUE HINGE - HG-DTB4-L - HG-DTB4-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details