HardwareSource, Inc. 5/8" Radius Residential Hinges, Steel with Ba.. 838716

Description
5/8" Radius Residential Hinges, Steel with Ball Tips Residential grade door hinges with ball tips. Hinge shown in photo to left is the polished brass finish. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Matching wood screws are included. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated
Description
5/8" Radius Residential Hinges, Steel with Ball Tips Residential grade door hinges with ball tips. Hinge shown in photo to left is the polished brass finish. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Matching wood screws are included. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated

Suppliers

Company
Product
Description
Supplier Links
5/8
San Diego, CA, USA
5/8" Radius Residential Hinges, Steel with Ba..
838716
5/8" Radius Residential Hinges, Steel with Ba.. 838716
5/8" Radius Residential Hinges, Steel with Ball Tips Residential grade door hinges with ball tips. Hinge shown in photo to left is the polished brass finish. The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern. Matching wood screws are included. Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 632 (US3) Bright Brass Plated 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated

5/8" Radius Residential Hinges, Steel with Ball Tips

  • Residential grade door hinges with ball tips.
  • Hinge shown in photo to left is the polished brass finish.
  • The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern.
  • Matching wood screws are included.

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 632 (US3) Bright Brass Plated
  • 646 (US15) Satin Nickel Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838716
Product Name 5/8" Radius Residential Hinges, Steel with Ba..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-90-0004 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - 28100 - 28100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 5
View Details