HardwareSource, Inc. Solid Brass Screws for Door Hinges 838560

Description
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel
Description
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Screws for Door Hinges - 838560 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Screws for Door Hinges
838560
Solid Brass Screws for Door Hinges 838560
Wood Screws with finishes that match our hinges Flat head phillips (countersunk) Solid Brass base material Finishes: Oil Rubbed Bronze Lifetime Brass Polished Brass Satin Chrome Satin Nickel
  • Wood Screws with finishes that match our hinges
  • Flat head phillips (countersunk)
  • Solid Brass base material

Finishes:

  • Oil Rubbed Bronze
  • Lifetime Brass
  • Polished Brass
  • Satin Chrome
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838560
Product Name Solid Brass Screws for Door Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 9 N-m , Reverse Torque 6.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-680F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
HEAT RESISTANT TORQUE HINGE - HG-ITHP30 - HG-ITHP30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details