HardwareSource, Inc. Solid Brass 1/4" Radius Round Corner Resident.. 838540

Description
Solid Brass 1/4" Radius Round Corner Residential Hinges solid brass residential door hinges used on light weight doors The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern screws are included Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 619 (US15) Satin Nickel 613 (US10B) Oil Rubbed Bronze Lifetime Brass (a high quality polished brass which is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
Description
Solid Brass 1/4" Radius Round Corner Residential Hinges solid brass residential door hinges used on light weight doors The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern screws are included Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 619 (US15) Satin Nickel 613 (US10B) Oil Rubbed Bronze Lifetime Brass (a high quality polished brass which is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)

Suppliers

Company
Product
Description
Supplier Links
Solid Brass 1/4
San Diego, CA, USA
Solid Brass 1/4" Radius Round Corner Resident..
838540
Solid Brass 1/4" Radius Round Corner Resident.. 838540
Solid Brass 1/4" Radius Round Corner Residential Hinges solid brass residential door hinges used on light weight doors The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern screws are included Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 619 (US15) Satin Nickel 613 (US10B) Oil Rubbed Bronze Lifetime Brass (a high quality polished brass which is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)

Solid Brass 1/4" Radius Round Corner Residential Hinges

  • solid brass residential door hinges
  • used on light weight doors
  • The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern
  • screws are included

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 605 (US3) Polished Brass
  • 619 (US15) Satin Nickel
  • 613 (US10B) Oil Rubbed Bronze
  • Lifetime Brass (a high quality polished brass which is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838540
Product Name Solid Brass 1/4" Radius Round Corner Resident..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-14T - 360-C26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details