HardwareSource, Inc. Solid Brass 5/8" Radius Round Corner Resident.. 838503

Description
Solid Brass 5/8" Radius Round Corner Residential Hinges solid brass residential door hinges used on light weight doors The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern screws are included hinge is shown in 605(US3) polished brass finish Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 619 (US15) Satin Nickel 613 (US10B) Oil Rubbed Bronze Lifetime Brass (a high quality polished brass which is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
Description
Solid Brass 5/8" Radius Round Corner Residential Hinges solid brass residential door hinges used on light weight doors The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern screws are included hinge is shown in 605(US3) polished brass finish Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 619 (US15) Satin Nickel 613 (US10B) Oil Rubbed Bronze Lifetime Brass (a high quality polished brass which is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)

Suppliers

Company
Product
Description
Supplier Links
Solid Brass 5/8
San Diego, CA, USA
Solid Brass 5/8" Radius Round Corner Resident..
838503
Solid Brass 5/8" Radius Round Corner Resident.. 838503
Solid Brass 5/8" Radius Round Corner Residential Hinges solid brass residential door hinges used on light weight doors The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern. The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern screws are included hinge is shown in 605(US3) polished brass finish Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair. Finishes: 605 (US3) Polished Brass 619 (US15) Satin Nickel 613 (US10B) Oil Rubbed Bronze Lifetime Brass (a high quality polished brass which is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)

Solid Brass 5/8" Radius Round Corner Residential Hinges

  • solid brass residential door hinges
  • used on light weight doors
  • The 3-1/2 x 3-1/2 hinges have 6 screwholes per hinge in an "arc" pattern.
  • The 4 x 4 hinges have 8 screwholes per hinge in a "zig-zag" pattern
  • screws are included
  • hinge is shown in 605(US3) polished brass finish

Please note the UNIT when ordering hinges in this section. A PAIR means two hinges. In this section, you may order by the half pair. For example if you want 3 hinges order 1.5 pair.

Finishes:

  • 605 (US3) Polished Brass
  • 619 (US15) Satin Nickel
  • 613 (US10B) Oil Rubbed Bronze
  • Lifetime Brass (a high quality polished brass which is guaranteed not to tarnish, discolor, flake, peel, pit or corrode)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838503
Product Name Solid Brass 5/8" Radius Round Corner Resident..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-ITS25 - HG-ITS25 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details