HardwareSource, Inc. Combination Corner Hinges with Tabs 838411

Description
This hinge is typically used in door with a metal door jamb and a wooden door One leaf has square corners and the other leaf has 5/8" radius corners Hinge can be reversed simply by relocating the hinge pin. Steel base material Residential grade hinge Matching screws are included There are two tabs on the square corner leaf used to align the hinge when installing There is a third security tab which acts to keep the doors from being removed if someone removes the hinge pin when the door is in the closed position Finishes: 640(US10B) Oil Rubbed Bronze Plated 652(US26D) Satin Chrome Plated 632(US3) Bright Brass Plated 651(US26) Polished Chrome Plated 646(US15) Satin Nickel Plated
Description
This hinge is typically used in door with a metal door jamb and a wooden door One leaf has square corners and the other leaf has 5/8" radius corners Hinge can be reversed simply by relocating the hinge pin. Steel base material Residential grade hinge Matching screws are included There are two tabs on the square corner leaf used to align the hinge when installing There is a third security tab which acts to keep the doors from being removed if someone removes the hinge pin when the door is in the closed position Finishes: 640(US10B) Oil Rubbed Bronze Plated 652(US26D) Satin Chrome Plated 632(US3) Bright Brass Plated 651(US26) Polished Chrome Plated 646(US15) Satin Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Combination Corner Hinges with Tabs - 838411 - HardwareSource, Inc.
San Diego, CA, USA
Combination Corner Hinges with Tabs
838411
Combination Corner Hinges with Tabs 838411
This hinge is typically used in door with a metal door jamb and a wooden door One leaf has square corners and the other leaf has 5/8" radius corners Hinge can be reversed simply by relocating the hinge pin. Steel base material Residential grade hinge Matching screws are included There are two tabs on the square corner leaf used to align the hinge when installing There is a third security tab which acts to keep the doors from being removed if someone removes the hinge pin when the door is in the closed position Finishes: 640(US10B) Oil Rubbed Bronze Plated 652(US26D) Satin Chrome Plated 632(US3) Bright Brass Plated 651(US26) Polished Chrome Plated 646(US15) Satin Nickel Plated
  • This hinge is typically used in door with a metal door jamb and a wooden door
  • One leaf has square corners and the other leaf has 5/8" radius corners
  • Hinge can be reversed simply by relocating the hinge pin.
  • Steel base material
  • Residential grade hinge
  • Matching screws are included
  • There are two tabs on the square corner leaf used to align the hinge when installing
  • There is a third security tab which acts to keep the doors from being removed if someone removes the hinge pin when the door is in the closed position

Finishes:

  • 640(US10B) Oil Rubbed Bronze Plated
  • 652(US26D) Satin Chrome Plated
  • 632(US3) Bright Brass Plated
  • 651(US26) Polished Chrome Plated
  • 646(US15) Satin Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838411
Product Name Combination Corner Hinges with Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 6.3 inch (160 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF TORQUE HINGE - HG-KNT3L - HG-KNT3L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details