HardwareSource, Inc. Combination Corner Hinges 838400

Description
This hinge is typically used for wood doors with a metal door jamb. One leaf has square corners and the other leaf has 1/4" radius corners Hinge can be reversed simply by relocating the hinge pin. Steel base material Residential grade hinge Screws are included Finishes: Brass Plated
Description
This hinge is typically used for wood doors with a metal door jamb. One leaf has square corners and the other leaf has 1/4" radius corners Hinge can be reversed simply by relocating the hinge pin. Steel base material Residential grade hinge Screws are included Finishes: Brass Plated

Suppliers

Company
Product
Description
Supplier Links
Combination Corner Hinges - 838400 - HardwareSource, Inc.
San Diego, CA, USA
Combination Corner Hinges
838400
Combination Corner Hinges 838400
This hinge is typically used for wood doors with a metal door jamb. One leaf has square corners and the other leaf has 1/4" radius corners Hinge can be reversed simply by relocating the hinge pin. Steel base material Residential grade hinge Screws are included Finishes: Brass Plated
  • This hinge is typically used for wood doors with a metal door jamb.
  • One leaf has square corners and the other leaf has 1/4" radius corners
  • Hinge can be reversed simply by relocating the hinge pin.
  • Steel base material
  • Residential grade hinge
  • Screws are included

Finishes:

  • Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838400
Product Name Combination Corner Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-120-SS-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
TABLETOP PIANO HINGE - HG-MH1100S - HG-MH1100S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details