HardwareSource, Inc. Solid Brass Cabinet Hinges with Ball Tips 838320

Description
These hinges are very high quality solid brass hinges (extruded brass) The tips on these hinges screw on and off and the hinge pins are removable. They come complete with matching solid brass philips head wood screws All hinges have 6 screw holes per hinge except for the 1.5" by 1.5" which have 4 holes per hinge All hinges have beautiful ball tip finials Solid brass base material Finishes: Polished Chrome Antique Brass Satin Nickel
Description
These hinges are very high quality solid brass hinges (extruded brass) The tips on these hinges screw on and off and the hinge pins are removable. They come complete with matching solid brass philips head wood screws All hinges have 6 screw holes per hinge except for the 1.5" by 1.5" which have 4 holes per hinge All hinges have beautiful ball tip finials Solid brass base material Finishes: Polished Chrome Antique Brass Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Cabinet Hinges with Ball Tips - 838320 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Cabinet Hinges with Ball Tips
838320
Solid Brass Cabinet Hinges with Ball Tips 838320
These hinges are very high quality solid brass hinges (extruded brass) The tips on these hinges screw on and off and the hinge pins are removable. They come complete with matching solid brass philips head wood screws All hinges have 6 screw holes per hinge except for the 1.5" by 1.5" which have 4 holes per hinge All hinges have beautiful ball tip finials Solid brass base material Finishes: Polished Chrome Antique Brass Satin Nickel
  • These hinges are very high quality solid brass hinges (extruded brass)
  • The tips on these hinges screw on and off and the hinge pins are removable.
  • They come complete with matching solid brass philips head wood screws
  • All hinges have 6 screw holes per hinge except for the 1.5" by 1.5" which have 4 holes per hinge
  • All hinges have beautiful ball tip finials
  • Solid brass base material

Finishes:

  • Polished Chrome
  • Antique Brass
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838320
Product Name Solid Brass Cabinet Hinges with Ball Tips
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Stainless Steel; Stainless steel
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount - 96-142 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
TORQUE HINGE - HG-ITJ4080 - HG-ITJ4080 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details