HardwareSource, Inc. Pivot Base for Large Pivot Hinges 838207

Description
This pivot base is used with our Large Pivot Hinges (SKU numbers 838250, 838251 and 838252 only). The pivot base replaces one leg of the pivot hinge (the non-door leg) to allow an easier installation if installing in concrete, marble, stone or any other material where a smaller cutout is desired. Pivot base measures approximately 1.25" in height by 1" in diameter at the top and 3/4" in diameter at the bottom. Made from solid brass. Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel
Description
This pivot base is used with our Large Pivot Hinges (SKU numbers 838250, 838251 and 838252 only). The pivot base replaces one leg of the pivot hinge (the non-door leg) to allow an easier installation if installing in concrete, marble, stone or any other material where a smaller cutout is desired. Pivot base measures approximately 1.25" in height by 1" in diameter at the top and 3/4" in diameter at the bottom. Made from solid brass. Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Pivot Base for Large Pivot Hinges - 838207 - HardwareSource, Inc.
San Diego, CA, USA
Pivot Base for Large Pivot Hinges
838207
Pivot Base for Large Pivot Hinges 838207
This pivot base is used with our Large Pivot Hinges (SKU numbers 838250, 838251 and 838252 only). The pivot base replaces one leg of the pivot hinge (the non-door leg) to allow an easier installation if installing in concrete, marble, stone or any other material where a smaller cutout is desired. Pivot base measures approximately 1.25" in height by 1" in diameter at the top and 3/4" in diameter at the bottom. Made from solid brass. Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel
  • This pivot base is used with our Large Pivot Hinges (SKU numbers 838250, 838251 and 838252 only).
  • The pivot base replaces one leg of the pivot hinge (the non-door leg) to allow an easier installation if installing in concrete, marble, stone or any other material where a smaller cutout is desired.
  • Pivot base measures approximately 1.25" in height by 1" in diameter at the top and 3/4" in diameter at the bottom.
  • Made from solid brass.

Finishes:

  • Polished Brass
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838207
Product Name Pivot Base for Large Pivot Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.26 inch (32 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details