HardwareSource, Inc. Spring Door Holder 838180

Description
Spring door holder keeps door in the open position Made up of two parts: the spring keeper and the post. The post is solid brass. The spring keeper is plated spring steel. After installation the door holder allows 2-5/8" clearance between surface of the door and the wall. The spring keeper measures about 2" tall by 2-1/8" wide (base) by 3/4" thick. The post measures 2" tall. Wood screws are included. Finishes: Brass Oil Rubbed Bronze Satin Nickel
Description
Spring door holder keeps door in the open position Made up of two parts: the spring keeper and the post. The post is solid brass. The spring keeper is plated spring steel. After installation the door holder allows 2-5/8" clearance between surface of the door and the wall. The spring keeper measures about 2" tall by 2-1/8" wide (base) by 3/4" thick. The post measures 2" tall. Wood screws are included. Finishes: Brass Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Spring Door Holder - 838180 - HardwareSource, Inc.
San Diego, CA, USA
Spring Door Holder
838180
Spring Door Holder 838180
Spring door holder keeps door in the open position Made up of two parts: the spring keeper and the post. The post is solid brass. The spring keeper is plated spring steel. After installation the door holder allows 2-5/8" clearance between surface of the door and the wall. The spring keeper measures about 2" tall by 2-1/8" wide (base) by 3/4" thick. The post measures 2" tall. Wood screws are included. Finishes: Brass Oil Rubbed Bronze Satin Nickel
  • Spring door holder keeps door in the open position
  • Made up of two parts: the spring keeper and the post.
  • The post is solid brass. The spring keeper is plated spring steel.
  • After installation the door holder allows 2-5/8" clearance between surface of the door and the wall.
  • The spring keeper measures about 2" tall by 2-1/8" wide (base) by 3/4" thick.
  • The post measures 2" tall.
  • Wood screws are included.

Finishes:

  • Brass
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838180
Product Name Spring Door Holder
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL DOUBLE ACTION HINGE - HG-BH70 - HG-BH70 - Sugatsune America, Inc.
Specs
Length 0.3125 inch (7.94 mm)
Hole Type Round
Number of Holes 5
View Details
Positioning Hinge, 115°, Stainless Steel Detent Tube, Natural, Black - C6-226 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details