HardwareSource, Inc. Flush Pulls, Solid Brass 838166

Description
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
Description
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Flush Pulls, Solid Brass - 838166 - HardwareSource, Inc.
San Diego, CA, USA
Flush Pulls, Solid Brass
838166
Flush Pulls, Solid Brass 838166
A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface. Available in two sizes; Small and Large. The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth). The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth). Made from solid brass base material. Matching wood screws are included. Finishes: Satin Nickel Oil Rubbed Bronze Polished Brass
  • A flush ring pull allows you to mortise the pull into the door so that it is completely flush with the door surface.
  • Available in two sizes; Small and Large.
  • The Small size measures 1-3/8" wide by 1-3/4" tall by 7/16" thick (approximate mortise depth).
  • The Large size measures 1-15/16" wide by 2-1/2" tall by 1/2" thick (approximate mortise depth).
  • Made from solid brass base material.
  • Matching wood screws are included.

Finishes:

  • Satin Nickel
  • Oil Rubbed Bronze
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838166
Product Name Flush Pulls, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4732161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A - HG-TQA90-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details