HardwareSource, Inc. Adjustable Pocket Door Locks 838104

Description
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel
Description
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Adjustable Pocket Door Locks - 838104 - HardwareSource, Inc.
San Diego, CA, USA
Adjustable Pocket Door Locks
838104
Adjustable Pocket Door Locks 838104
Pocket Door Lock fits doors from 1-3/8" to 1-3/4" Available in Passage type (non-locking) and Privacy type (locking) Measures 3-1/4" 2-1/4" Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep Matching screws are included Matching strike plate is included in privacy type (locking) Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel
  • Pocket Door Lock fits doors from 1-3/8" to 1-3/4"
  • Available in Passage type (non-locking) and Privacy type (locking)
  • Measures 3-1/4" 2-1/4"
  • Fits a cutout in door measuring 2-3/4" high by 1-3/4" deep
  • Matching screws are included
  • Matching strike plate is included in privacy type (locking)

Finishes:

  • Polished Brass
  • Oil Rubbed Bronze
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838104
Product Name Adjustable Pocket Door Locks
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-120 - bisco industries
Specs
Hinge Type Concealed
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHM16-50 - HG-JHM16-50 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details