HardwareSource, Inc. Pocket Door Locks 838041

Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Pocket Door Locks - 838041 - HardwareSource, Inc.
San Diego, CA, USA
Pocket Door Locks
838041
Pocket Door Locks 838041
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
  • Pocket Door Lock fits 1-3/8" thick door
  • Available in Passage type(non-locking) and Privacy type (locking)
  • Measures 2-1/2" by 2-3/4"
  • Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep
  • Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side
  • Matching screws are included
  • Matching strike is included on privacy type (locking)

Finishes:

  • Polished Brass
  • Antique Brass
  • Polished Chrome
  • Satin Chrome
  • Antique Nickel
  • Satin Nickel
  • Oil Rubbed Bronze
  • Split Finish Polished Brass/Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838041
Product Name Pocket Door Locks
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-CR - HG-TMH1530-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details