HardwareSource, Inc. Pocket Door Locks 838004

Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
Description
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Pocket Door Locks - 838004 - HardwareSource, Inc.
San Diego, CA, USA
Pocket Door Locks
838004
Pocket Door Locks 838004
Pocket Door Lock fits 1-3/8" thick door Available in Passage type(non-locking) and Privacy type (locking) Measures 2-1/2" by 2-3/4" Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side Matching screws are included Matching strike is included on privacy type (locking) Finishes: Polished Brass Antique Brass Polished Chrome Satin Chrome Antique Nickel Satin Nickel Oil Rubbed Bronze Split Finish Polished Brass/Polished Chrome
  • Pocket Door Lock fits 1-3/8" thick door
  • Available in Passage type(non-locking) and Privacy type (locking)
  • Measures 2-1/2" by 2-3/4"
  • Fits a cutout in door measuring 2-1/4" high by 1-3/4" deep
  • Split finish model is typically used in bathrooms with the polished chrome side on the bathroom side
  • Matching screws are included
  • Matching strike is included on privacy type (locking)

Finishes:

  • Polished Brass
  • Antique Brass
  • Polished Chrome
  • Satin Chrome
  • Antique Nickel
  • Satin Nickel
  • Oil Rubbed Bronze
  • Split Finish Polished Brass/Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 838004
Product Name Pocket Door Locks
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-51 - bisco industries
Specs
Hinge Type Concealed
View Details
DOUBLE ACTION SPRING HINGE - JDAW-120-35A - JDAW-120-35A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Aluminum; Aluminum
View Details