HardwareSource, Inc. Steeple Tipped Hinge, Solid Brass 826210

Description
Very high quality, solid brass hinge. Designed for full mortise installation but can be used as a surface mounted hinge. This hinge works well on doors that are from 3/4" to 1" thick. Nominal size is 2" tall by 1-5/8" (open). The actual measurements are 1-31/32" x 1-19/32" (open). Tip-to-tip measurement is 2-3/4" Matching wood screws are included. Four screwholes are elongated to allow for vertical and horizontal adjustment during installation. Each leaf measures 1-31/32" by 11/16". Click on link to view a chart of available finishes for this hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Flat Black Gloss Oil Rubbed Bronze Oil Rubbed Bronze Old Copper Polished Brass Polished Nickel Polished Chrome Satin Nickel, Matt Iron / Pewter Venetian Bronze
Description
Very high quality, solid brass hinge. Designed for full mortise installation but can be used as a surface mounted hinge. This hinge works well on doors that are from 3/4" to 1" thick. Nominal size is 2" tall by 1-5/8" (open). The actual measurements are 1-31/32" x 1-19/32" (open). Tip-to-tip measurement is 2-3/4" Matching wood screws are included. Four screwholes are elongated to allow for vertical and horizontal adjustment during installation. Each leaf measures 1-31/32" by 11/16". Click on link to view a chart of available finishes for this hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Flat Black Gloss Oil Rubbed Bronze Oil Rubbed Bronze Old Copper Polished Brass Polished Nickel Polished Chrome Satin Nickel, Matt Iron / Pewter Venetian Bronze

Suppliers

Company
Product
Description
Supplier Links
Steeple Tipped Hinge, Solid Brass - 826210 - HardwareSource, Inc.
San Diego, CA, USA
Steeple Tipped Hinge, Solid Brass
826210
Steeple Tipped Hinge, Solid Brass 826210
Very high quality, solid brass hinge. Designed for full mortise installation but can be used as a surface mounted hinge. This hinge works well on doors that are from 3/4" to 1" thick. Nominal size is 2" tall by 1-5/8" (open). The actual measurements are 1-31/32" x 1-19/32" (open). Tip-to-tip measurement is 2-3/4" Matching wood screws are included. Four screwholes are elongated to allow for vertical and horizontal adjustment during installation. Each leaf measures 1-31/32" by 11/16". Click on link to view a chart of available finishes for this hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Flat Black Gloss Oil Rubbed Bronze Oil Rubbed Bronze Old Copper Polished Brass Polished Nickel Polished Chrome Satin Nickel, Matt Iron / Pewter Venetian Bronze
  • Very high quality, solid brass hinge. Designed for full mortise installation but can be used as a surface mounted hinge.
  • This hinge works well on doors that are from 3/4" to 1" thick.
  • Nominal size is 2" tall by 1-5/8" (open). The actual measurements are 1-31/32" x 1-19/32" (open).
  • Tip-to-tip measurement is 2-3/4"
  • Matching wood screws are included.
  • Four screwholes are elongated to allow for vertical and horizontal adjustment during installation.
  • Each leaf measures 1-31/32" by 11/16".
  • Click on link to view a chart of available finishes for this hinge.
  • PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish.

Finishes:

  • Flat Black
  • Gloss Oil Rubbed Bronze
  • Oil Rubbed Bronze
  • Old Copper
  • Polished Brass
  • Polished Nickel
  • Polished Chrome
  • Satin Nickel, Matt
  • Iron / Pewter
  • Venetian Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826210
Product Name Steeple Tipped Hinge, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
INSERT TORQUE HINGE - HG-TI10-2 - HG-TI10-2 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; Polyacetal, 303 Stainless Steel, 304 Stainless Steel
Material Finish Black, Plain
View Details