HardwareSource, Inc. Crown Tipped Hinge, Solid Brass 826186

Description
Very high quality, solid brass hinge. Designed for full mortise installation. This hinge works well on doors that are from 3/4" to 1" thick. Overall size is 2-1/2" tall by 1-11/16" (open). Tip-to-tip measurement is 3-1/2" Matching wood screws are included. One leaf is swaged to allow a smaller mortise. Middle screwholes are elongated to allow for vertical and horizontal adjustment during installation. Each leaf measures 11/16" by 2-1/2" Click on link to view a chart of available finishes for this hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Flat Black Gloss Oil Rubbed Bronze Oil Rubbed Bronze Antique Copper Polished Brass Polished Nickel Polished Chrome Satin Nickel, Matt Iron / Pewter Venetian Bronze
Description
Very high quality, solid brass hinge. Designed for full mortise installation. This hinge works well on doors that are from 3/4" to 1" thick. Overall size is 2-1/2" tall by 1-11/16" (open). Tip-to-tip measurement is 3-1/2" Matching wood screws are included. One leaf is swaged to allow a smaller mortise. Middle screwholes are elongated to allow for vertical and horizontal adjustment during installation. Each leaf measures 11/16" by 2-1/2" Click on link to view a chart of available finishes for this hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Flat Black Gloss Oil Rubbed Bronze Oil Rubbed Bronze Antique Copper Polished Brass Polished Nickel Polished Chrome Satin Nickel, Matt Iron / Pewter Venetian Bronze

Suppliers

Company
Product
Description
Supplier Links
Crown Tipped Hinge, Solid Brass - 826186 - HardwareSource, Inc.
San Diego, CA, USA
Crown Tipped Hinge, Solid Brass
826186
Crown Tipped Hinge, Solid Brass 826186
Very high quality, solid brass hinge. Designed for full mortise installation. This hinge works well on doors that are from 3/4" to 1" thick. Overall size is 2-1/2" tall by 1-11/16" (open). Tip-to-tip measurement is 3-1/2" Matching wood screws are included. One leaf is swaged to allow a smaller mortise. Middle screwholes are elongated to allow for vertical and horizontal adjustment during installation. Each leaf measures 11/16" by 2-1/2" Click on link to view a chart of available finishes for this hinge. PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish. Finishes: Flat Black Gloss Oil Rubbed Bronze Oil Rubbed Bronze Antique Copper Polished Brass Polished Nickel Polished Chrome Satin Nickel, Matt Iron / Pewter Venetian Bronze
  • Very high quality, solid brass hinge. Designed for full mortise installation.
  • This hinge works well on doors that are from 3/4" to 1" thick.
  • Overall size is 2-1/2" tall by 1-11/16" (open).
  • Tip-to-tip measurement is 3-1/2"
  • Matching wood screws are included.
  • One leaf is swaged to allow a smaller mortise.
  • Middle screwholes are elongated to allow for vertical and horizontal adjustment during installation.
  • Each leaf measures 11/16" by 2-1/2"
  • Click on link to view a chart of available finishes for this hinge.
  • PLEASE NOTE: the manufacturer of the "Satin Nickel, Matt" hinge calls it "Silver Satin". We believe that the term "Satin Nickel, Matt" is more in line with industry wide descriptions. The finish is a Satin Nickel finish that is slightly duller than a typical Satin Nickel finish.

Finishes:

  • Flat Black
  • Gloss Oil Rubbed Bronze
  • Oil Rubbed Bronze
  • Antique Copper
  • Polished Brass
  • Polished Nickel
  • Polished Chrome
  • Satin Nickel, Matt
  • Iron / Pewter
  • Venetian Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 826186
Product Name Crown Tipped Hinge, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3308262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 2.3 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-620R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
TORQUE HINGE - HG-TA45L - HG-TA45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details