HardwareSource, Inc. Die Cast Refrigerator Hinge 818006

Description
Surface mounted hinge. Stainless steel pin. Made from high pressure zinc die cast base material. Highly polished chrome plated. Screws are not included but are offered for purchase during checkout. Weight rating for a pair of these hinges is approximately 100 lbs. SKU # 818002 uses 6 each #8 flat head screws and 8 each #10 flat head screws per pair of hinges. SKU # 818004 and SKU # 818006 use 14 each #8 flat head screws per pair of hinges. Finishes: Polished chrome
Description
Surface mounted hinge. Stainless steel pin. Made from high pressure zinc die cast base material. Highly polished chrome plated. Screws are not included but are offered for purchase during checkout. Weight rating for a pair of these hinges is approximately 100 lbs. SKU # 818002 uses 6 each #8 flat head screws and 8 each #10 flat head screws per pair of hinges. SKU # 818004 and SKU # 818006 use 14 each #8 flat head screws per pair of hinges. Finishes: Polished chrome

Suppliers

Company
Product
Description
Supplier Links
Die Cast Refrigerator Hinge - 818006 - HardwareSource, Inc.
San Diego, CA, USA
Die Cast Refrigerator Hinge
818006
Die Cast Refrigerator Hinge 818006
Surface mounted hinge. Stainless steel pin. Made from high pressure zinc die cast base material. Highly polished chrome plated. Screws are not included but are offered for purchase during checkout. Weight rating for a pair of these hinges is approximately 100 lbs. SKU # 818002 uses 6 each #8 flat head screws and 8 each #10 flat head screws per pair of hinges. SKU # 818004 and SKU # 818006 use 14 each #8 flat head screws per pair of hinges. Finishes: Polished chrome
  • Surface mounted hinge.
  • Stainless steel pin.
  • Made from high pressure zinc die cast base material.
  • Highly polished chrome plated.
  • Screws are not included but are offered for purchase during checkout.
  • Weight rating for a pair of these hinges is approximately 100 lbs.
  • SKU # 818002 uses 6 each #8 flat head screws and 8 each #10 flat head screws per pair of hinges.
  • SKU # 818004 and SKU # 818006 use 14 each #8 flat head screws per pair of hinges.

Finishes:

  • Polished chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 818006
Product Name Die Cast Refrigerator Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-151 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-ITM50 - HG-ITM50 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details