HardwareSource, Inc. Solid Brass Round Cabinet Knob, Concentric Ri.. 817156

Description
Solid Brass Round Cabinet Knob, Concentric Rings, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, Concentric Rings, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, Concentric Ri.. - 817156 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, Concentric Ri..
817156
Solid Brass Round Cabinet Knob, Concentric Ri.. 817156
Solid Brass Round Cabinet Knob, Concentric Rings, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, Concentric Rings, Oil Rubbed Bronze

  • Solid brass cabinet knob at a great price.
  • Oil Rubbed Bronze finish.
  • Decorative knob has concentric rings on it's top.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817156
Product Name Solid Brass Round Cabinet Knob, Concentric Ri..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-321-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY CONCEALED HINGE (5/8
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Leaf Material Steel; Steel, Zinc Alloy
View Details