HardwareSource, Inc. Solid Brass Round Cabinet Knob, Concentric Ri.. 817154

Description
Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, Concentric Ri.. - 817154 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, Concentric Ri..
817154
Solid Brass Round Cabinet Knob, Concentric Ri.. 817154
Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Decorative knob has concentric rings on it's top. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, Concentric Rings, Satin Nickel

  • Solid brass cabinet knob at a great price.
  • Satin Nickel finish.
  • Decorative knob has concentric rings on it's top.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 817154
Product Name Solid Brass Round Cabinet Knob, Concentric Ri..
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 7027780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Black
Material Description Polyamide 6
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Three Spoked Knobs by ELESA® - 33733 - Jergens, Inc.
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details